Micrel, Inc. Dual Voltage Supervisor IC MIC2774L-22BM5

Description
Voltage Supervisor/Reset IC, Adjustable, 2 Channel, +2.25V, PDSO5
Request a Quote
Description
Voltage Supervisor/Reset IC, Adjustable, 2 Channel, +2.25V, PDSO5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2774L-22BM5 is a dual power supply supervisor designed for under-voltage monitoring and reset generation in a compact SOT-23-5 package. It features two independent under-voltage detectors: one with a fixed threshold and another that is user-adjustable, allowing for monitoring of voltages as low as 0.3V. The device provides a reset output that is asserted during power-on and whenever either monitored voltage falls below the set thresholds, remaining asserted for a minimum of 140ms after the voltages return to normal levels. The supervisor includes manual reset functionality via an external switch connected to the /MR input. It operates with a low supply current of 3.5µA and incorporates hysteresis to prevent false triggering from noise. The MIC2774L-22BM5 is suitable for a variety of applications, including monitoring processor voltages in embedded systems, telecommunications, and networking hardware. It is available with multiple factory-programmed voltage thresholds, making it versatile for different supply voltage requirements.

Datasheet Summary
Powered by GS/AI

The MIC2774L-22BM5 is a dual power supply supervisor designed for under-voltage monitoring and reset generation in a compact SOT-23-5 package. It features two independent under-voltage detectors: one with a fixed threshold and another that is user-adjustable, allowing for monitoring of voltages as low as 0.3V. The device provides a reset output that is asserted during power-on and whenever either monitored voltage falls below the set thresholds, remaining asserted for a minimum of 140ms after the voltages return to normal levels. The supervisor includes manual reset functionality via an external switch connected to the /MR input. It operates with a low supply current of 3.5µA and incorporates hysteresis to prevent false triggering from noise. The MIC2774L-22BM5 is suitable for a variety of applications, including monitoring processor voltages in embedded systems, telecommunications, and networking hardware. It is available with multiple factory-programmed voltage thresholds, making it versatile for different supply voltage requirements.

Suppliers

Company
Product
Description
Supplier Links
 - MIC2774L-22BM5 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Adjustable, 2 Channel, +2.25V, PDSO5

Voltage Supervisor/Reset IC, Adjustable, 2 Channel, +2.25V, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
Dual Voltage Supervisor IC
691-MIC2774L-22BM5
Dual Voltage Supervisor IC 691-MIC2774L-22BM5
IC SUPERVISOR DUAL LOW VOLTAGE Product overview: MIC2774L-22BM5 from Micrel Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774L-22BM5 can be used for catalog matching and distributor lookup.

IC SUPERVISOR DUAL LOW VOLTAGE Product overview: MIC2774L-22BM5 from Micrel Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774L-22BM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - MIC2774L-22BM5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
MIC2774L-22BM5
Integrated Circuits (ICs) - PMIC - Supervisors MIC2774L-22BM5
IC SUPERVISOR DUAL LOW VOLTAGE

IC SUPERVISOR DUAL LOW VOLTAGE

Supplier's Site
Supervisors - MIC2774L-22BM5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MIC2774L-22BM5
Supervisors MIC2774L-22BM5
Supervisor Complementary 2 Channel SOT-23-5

Supervisor Complementary 2 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MIC2774L-22BM5 691-MIC2774L-22BM5 MIC2774L-22BM5 MIC2774L-22BM5
Product Name Dual Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Supervisors
Type SOP; TSOP Type I, Type II; TSOP5/6 Bulk SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210710P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details