The MIC2774L-46BM5 is a dual power supply supervisor designed for under-voltage monitoring and power-on reset generation in a compact 5-pin SOT package. It features two independent under-voltage detectors: one with a fixed threshold and another that is user-adjustable, allowing for monitoring of voltages as low as 0.3V. The device provides a choice of active-low reset outputs and asserts these outputs during power-on and whenever monitored voltages drop below their respective thresholds, maintaining the assertion for a minimum of 140ms after recovery. With a typical supply current of only 3.5µA, the MIC2774L-46BM5 is suitable for low-power applications. It includes hysteresis to prevent false triggering from noise and can be used in various applications such as embedded controllers, telecommunications systems, and networking hardware. The operating temperature range is from -40°C to +85°C, making it versatile for different environments. The part number is part of a series that offers multiple factory-programmed voltage thresholds, enhancing its adaptability for different supply voltage requirements.
IC SUPERVISOR DUAL LOW VOLTAGE Product overview: MIC2774L-46BM5 from Micrel Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774L-46BM5 can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Adjustable, 2 Channel, +4.68V, PDSO5
Supervisor Complementary 2 Channel SOT-23-5
IC SUPERVISOR DUAL LOW VOLTAGE
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MIC2774L-46BM5 | MIC2774L-46BM5 | MIC2774L-46BM5 | MIC2774L-46BM5 |
| Product Name | Dual Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | |
| Number of Supplies | 2 |