IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MIC2775-46BM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2775-46BM5-TR
Manufacturer: Microchip Technology
Win Source Part Number: 788543-MIC2775-46BM5
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.68V
Family Name: MIC2775
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX825SEUK; ADM825LYRJZ-R7; MAX825YEUK+T; MAX825LEUK+;
Introduction Date: January 09, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Supervisor Complementary 1 Channel SOT-23-5
Supervisor Complementary 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MIC2775-46BM5-TR | 788543-MIC2775-46BM5-TR | MIC2775-46BM5-TR-ND | MIC2775-46BM5-TR | MIC2775-46BM5-TR | MIC2775-46BM5-TR |
| Product Name | SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - MIC2775-46BM5-TR | Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Threshold | 4.68 volts | 4.68 volts | 4.68 volts | 4.68 volts | 4.68 volts |