Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC2777-17BM5-TR MIC2777-17BM5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076229-MIC2777-17BM 5-TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.69V, Adj Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076229-MIC2777-17BM 5-TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.69V, Adj Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2777-17BM5-TR is a dual power supply supervisor designed for under-voltage monitoring, manual reset capability, and power-on reset generation. It comes in a compact 5-pin SOT-23 package and features two under-voltage detectors: one with a fixed threshold and another that is user-adjustable. The fixed threshold has ten factory-programmed options, while the adjustable input can monitor voltages as low as 0.3V. The device asserts reset outputs for a minimum of 140ms during power-on and whenever the monitored voltages drop below their respective thresholds. It includes both active-high and active-low reset outputs, and hysteresis is incorporated to prevent false triggering from noise. The typical supply current is low at 3.5µA, making it suitable for low-power applications. The MIC2777 is applicable in various scenarios, including monitoring processor, ASIC, or FPGA core and I/O voltages, as well as in computer systems, PDAs, embedded controllers, telecommunications systems, and networking hardware. It operates within a temperature range of -40°C to +85°C and supports supply voltages from 1.5V to 5.5V.

Datasheet Summary
Powered by GS/AI

The MIC2777-17BM5-TR is a dual power supply supervisor designed for under-voltage monitoring, manual reset capability, and power-on reset generation. It comes in a compact 5-pin SOT-23 package and features two under-voltage detectors: one with a fixed threshold and another that is user-adjustable. The fixed threshold has ten factory-programmed options, while the adjustable input can monitor voltages as low as 0.3V. The device asserts reset outputs for a minimum of 140ms during power-on and whenever the monitored voltages drop below their respective thresholds. It includes both active-high and active-low reset outputs, and hysteresis is incorporated to prevent false triggering from noise. The typical supply current is low at 3.5µA, making it suitable for low-power applications. The MIC2777 is applicable in various scenarios, including monitoring processor, ASIC, or FPGA core and I/O voltages, as well as in computer systems, PDAs, embedded controllers, telecommunications systems, and networking hardware. It operates within a temperature range of -40°C to +85°C and supports supply voltages from 1.5V to 5.5V.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC2777-17BM5-TR - 1076229-MIC2777-17BM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2777-17BM5-TR
1076229-MIC2777-17BM5-TR
PMIC - PMIC - Supervisors - MIC2777-17BM5-TR 1076229-MIC2777-17BM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076229-MIC2777-17BM 5-TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.69V, Adj Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076229-MIC2777-17BM5-TR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.69V, Adj
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - MIC2777-17BM5-TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Complementary 2 Channel SOT-23-5

Supervisor Complementary 2 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Dual SOT23 Voltage Supervisor IC
691-MIC2777-17BM5-TR
Dual SOT23 Voltage Supervisor IC 691-MIC2777-17BM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2777-17BM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2777-17BM5-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2777-17BM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2777-17BM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - MIC2777-17BM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
MIC2777-17BM5-TR
Integrated Circuits (ICs) - PMIC - Supervisors MIC2777-17BM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site
Supervisors - MIC2777-17BM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MIC2777-17BM5-TR
Supervisors MIC2777-17BM5-TR
Supervisor Complementary 2 Channel SOT-23-5

Supervisor Complementary 2 Channel SOT-23-5

Buy Now Datasheet
PMIC - Supervisors - MIC2777-17BM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC2777-17BM5-TR
PMIC - Supervisors MIC2777-17BM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1076229-MIC2777-17BM5-TR MIC2777-17BM5-TR-ND 691-MIC2777-17BM5-TR MIC2777-17BM5-TR MIC2777-17BM5-TR MIC2777-17BM5-TR
Product Name PMIC - PMIC - Supervisors - MIC2777-17BM5-TR Supervisors Dual SOT23 Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 2; 2 2 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1896863 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Logic - Logic - Translators, Level Shifters - HEF4104BT,653 - 1043132-HEF4104BT,653 - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details