Microchip Technology, Inc. Supervisors MIC2774N-23YM5-TR

Description
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 576-2676-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2676-1-ND
Supervisors 576-2676-1-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-2676-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2676-6-ND
Supervisors 576-2676-6-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-2676-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2676-2-ND
Supervisors 576-2676-2-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Dual SOT23 Voltage Supervisor IC
691-MIC2774N-23YM5-TR
Dual SOT23 Voltage Supervisor IC 691-MIC2774N-23YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-23YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-23YM5-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-23YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-23YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MIC2774N-23YM5-TR - 114873-MIC2774N-23YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2774N-23YM5-TR
114873-MIC2774N-23YM5-TR
PMIC - PMIC - Supervisors - MIC2774N-23YM5-TR 114873-MIC2774N-23YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 114873-MIC2774N-23YM 5-TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.34V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5

Manufacturer: Microchip Technology
Win Source Part Number: 114873-MIC2774N-23YM5-TR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.34V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MIC2774N-23YM5-TR
Supervisory Circuits MIC2774N-23YM5-TR
Supervisory Circuits Dual Voltage Supervisor with 0.3V and 2.34V Thresholds, Active-Low Open-Drain Ou

Supervisory Circuits Dual Voltage Supervisor with 0.3V and 2.34V Thresholds, Active-Low Open-Drain Ou

Buy Now Datasheet
Supervisor, Dual, 2.3V, Act Lw, 5Sot23; Threshold Voltage Microchip - 03AJ2085 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, Dual, 2.3V, Act Lw, 5Sot23; Threshold Voltage Microchip
03AJ2085
Supervisor, Dual, 2.3V, Act Lw, 5Sot23; Threshold Voltage Microchip 03AJ2085
SUPERVISOR, DUAL, 2.3V, ACT LW, 5SOT23; Threshold Voltage:2.34V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

SUPERVISOR, DUAL, 2.3V, ACT LW, 5SOT23; Threshold Voltage:2.34V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC2774N-23YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC2774N-23YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC2774N-23YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - MIC2774N-23YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC2774N-23YM5-TR
PMIC - Supervisors MIC2774N-23YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site Datasheet
IC SUPERVISOR DUAL LV SOT23-5 - 536-MIC2774N-23YM5-TR - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR DUAL LV SOT23-5
536-MIC2774N-23YM5-TR
IC SUPERVISOR DUAL LV SOT23-5 536-MIC2774N-23YM5-TR
IC SUPERVISOR DUAL LV SOT23-5

IC SUPERVISOR DUAL LV SOT23-5

Supplier's Site
Supervisors - MIC2774N-23YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 576-2676-1-ND 691-MIC2774N-23YM5-TR 114873-MIC2774N-23YM5-TR MIC2774N-23YM5-TR 03AJ2085 MIC2774N-23YM5-TR MIC2774N-23YM5-TR 536-MIC2774N-23YM5-TR MIC2774N-23YM5-TR
Product Name Supervisors Dual SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - MIC2774N-23YM5-TR Supervisory Circuits Supervisor, Dual, 2.3V, Act Lw, 5Sot23; Threshold Voltage Microchip Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors IC SUPERVISOR DUAL LV SOT23-5 Supervisors
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain Open Drain
Type SC-74A, SOT-753 Tape & Reel (TR) SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Threshold 2.34 volts 2.34 to ? volts 2.34 volts 2.34 volts 2.34 to ? volts 2.34 volts 2.34 to ? volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904425 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
TPS3823-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers