Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - MIC2826-A0YMT-TR MIC2826-A0YMT-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 808297-MIC2826-A0YMT -TR Packaging: Reel Mounting Style: SMD Applications: Processor Supplier Device Package: 14-TMLF (2.5x2.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-UFQFN Exposed Pad, 14-TMLF Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Part Number Series: MIC2826
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 808297-MIC2826-A0YMT -TR Packaging: Reel Mounting Style: SMD Applications: Processor Supplier Device Package: 14-TMLF (2.5x2.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-UFQFN Exposed Pad, 14-TMLF Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Part Number Series: MIC2826
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MIC2826-A0YMT-TR - 808297-MIC2826-A0YMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MIC2826-A0YMT-TR
808297-MIC2826-A0YMT-TR
PMIC - PMIC - Power Management - Specialized - MIC2826-A0YMT-TR 808297-MIC2826-A0YMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 808297-MIC2826-A0YMT -TR Packaging: Reel Mounting Style: SMD Applications: Processor Supplier Device Package: 14-TMLF (2.5x2.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-UFQFN Exposed Pad, 14-TMLF Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Part Number Series: MIC2826

Manufacturer: Microchip Technology
Win Source Part Number: 808297-MIC2826-A0YMT-TR
Packaging: Reel
Mounting Style: SMD
Applications: Processor
Supplier Device Package: 14-TMLF (2.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-UFQFN Exposed Pad, 14-TMLF
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Part Number Series: MIC2826

Buy Now
Power Management - Specialized - MIC2826-A0YMT-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MIC2826-A0YMT-TR
Power Management - Specialized MIC2826-A0YMT-TR
Processor PMIC 14-TMLF® (2.5x2.5)

Processor PMIC 14-TMLF® (2.5x2.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 808297-MIC2826-A0YMT-TR MIC2826-A0YMT-TR
Product Name PMIC - PMIC - Power Management - Specialized - MIC2826-A0YMT-TR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products