Manufacturer: Microchip Technology
Win Source Part Number: 113327-MIC2782DLYCS-
Packaging: Cut Reel
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 500 ms Typical
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-WLCSP (1.2x0.80)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 2 CHANNEL 6WLCSP Product overview: MIC2782DLYCS-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2782DLYCS-TR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 2 Channel 6-WLCSP (0.8x1.2)
IC SUPERVISOR 2 CHANNEL 6WLCSP
IC SUPERVISOR 2 CHANNEL 6WLCSP
Supervisor Open Drain or Open Collector 2 Channel 6-WLCSP (0.8x1.2)
Supervisory Circuits Dual Input Push Button Reset IC with RESET and ANDOUT Outputs
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 113327-MIC2782DLYCS-TR | 691-MIC2782DLYCS-TR | 576-4080-2-ND | MIC2782DLYCS-TR | MIC2782DLYCS-TR | MIC2782DLYCS-TR | MIC2782DLYCS-TR |
| Product Name | PMIC - PMIC - Supervisors - MIC2782DLYCS-TR | Dual Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits |
| Number of Supplies | 2; 2 | 2 | 2; 2 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | 6-WLCSP (1.2x0.80) | Tape & Reel (TR) | 6-UFBGA, WLCSP | 6-UFBGA, WLCSP | BGA | BGA; CSP; 6-UFBGA, WLCSP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |