IC SUPERVISOR 1 CHANNEL TSOT23-6 Product overview: MIC2790N-04VD6-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2790N-04VD6-T
IC SUPERVISOR 1 CHANNEL TSOT23-6
Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
IC SUPERVISOR 1 CHANNEL TSOT23-6
Win Source Part Number: 1041587-MIC2790N-04V
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 0.4V
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): NCP308SN280T1G; NCP308SN330T1G; NCP308SN180T1G; MIC2790L-04VD6-T5; NCP308SN300T1G; TPS3702CX50DDCT; TPS3702CX10DDCTMIC27
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC2790N-04VD6TR,MIC
Base Product Number: MIC2790
Supervisor with High-Accuracy
Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
IC SUPERVISOR 1 CHANNEL TSOT23-6
Supervisory Circuits Supervisor with High-Accuracy, Ultra-Fast Propagation Delay and Capacitor-Progra
MPU SUPERVISOR/MONITOR, -40 TO 125DEG C ROHS COMPLIANT: YES
IC SUPERVISOR 1 CHANNEL TSOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MIC2790N-04VD6-TR | 150-MIC2790N-04VD6-TRCT-ND | 1041587-MIC2790N-04VD6-TR | 649477 | MIC2790N-04VD6-TR | MIC2790N-04VD6-TR | MIC2790N-04VD6-TR | 68AJ1815 | MIC2790N-04VD6-TR |
| Product Name | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Voltage Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Mpu Supervisor/monitor, -40 To 125Deg C Rohs Compliant Microchip | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | |||||
| Type | Tape & Reel (TR) | SOT-23; SOT-23-6 Thin, TSOT-23-6 | SOT-23; SOT-23 | SOT-23-6 Thin, TSOT-23-6 | SOT-23; SOT-23-6 Thin, TSOT-23-6 | ||||
| Pins | 6 | 3 | |||||||
| IQ | 50 µA | ||||||||
| Supply Voltage | 1.5 to 5.5 volts |