Microchip Technology, Inc. Voltage Regulators - Linear MIC29302WT

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC29302WT is a high-current, low dropout linear voltage regulator capable of delivering up to 3A of output current. It features a typical dropout voltage of 350 mV to 425 mV at full load, making it suitable for applications requiring efficient voltage regulation. The device is designed with low ground current and offers a guaranteed output voltage tolerance of 1%. It includes protection features such as overcurrent protection, reverse-battery protection, and thermal shutdown, ensuring reliable operation in various conditions. The MIC29302WT is available in a 5-lead TO-263 package, which is suitable for surface mount applications. This regulator is ideal for battery-powered equipment, automotive electronics, and high-efficiency power supplies.

Datasheet Summary
Powered by GS/AI

The MIC29302WT is a high-current, low dropout linear voltage regulator capable of delivering up to 3A of output current. It features a typical dropout voltage of 350 mV to 425 mV at full load, making it suitable for applications requiring efficient voltage regulation. The device is designed with low ground current and offers a guaranteed output voltage tolerance of 1%. It includes protection features such as overcurrent protection, reverse-battery protection, and thermal shutdown, ensuring reliable operation in various conditions. The MIC29302WT is available in a 5-lead TO-263 package, which is suitable for surface mount applications. This regulator is ideal for battery-powered equipment, automotive electronics, and high-efficiency power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MIC29302WT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC29302WT
Voltage Regulators - Linear MIC29302WT
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC29302WT
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7514470 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details