Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC2772-L3L3YML-TR MIC2772-L3L3YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788536-MIC2772-L3L3Y ML-TR Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VFDFN Exposed Pad, 8-MLF Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.63V Family Name: MIC2772 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Alternative Parts (Cross-Reference): MAX6306EUK47D4+T; MAX6306EUK48D1+T; MAX6352LTUK+; MAX6306EUK46D2+T; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788536-MIC2772-L3L3Y ML-TR Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VFDFN Exposed Pad, 8-MLF Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.63V Family Name: MIC2772 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Alternative Parts (Cross-Reference): MAX6306EUK47D4+T; MAX6306EUK48D1+T; MAX6352LTUK+; MAX6306EUK46D2+T; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC2772-L3L3YML-TR - 788536-MIC2772-L3L3YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2772-L3L3YML-TR
788536-MIC2772-L3L3YML-TR
PMIC - PMIC - Supervisors - MIC2772-L3L3YML-TR 788536-MIC2772-L3L3YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 788536-MIC2772-L3L3Y ML-TR Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VFDFN Exposed Pad, 8-MLF Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.63V Family Name: MIC2772 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Alternative Parts (Cross-Reference): MAX6306EUK47D4+T; MAX6306EUK48D1+T; MAX6352LTUK+; MAX6306EUK46D2+T; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788536-MIC2772-L3L3YML-TR
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VFDFN Exposed Pad, 8-MLF
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.63V
Family Name: MIC2772
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MLF (2x2)
Alternative Parts (Cross-Reference): MAX6306EUK47D4+T; MAX6306EUK48D1+T; MAX6352LTUK+; MAX6306EUK46D2+T;
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Voltage Supervisor IC
691-MIC2772-L3L3YML-TR
Dual Voltage Supervisor IC 691-MIC2772-L3L3YML-TR
IC SUPERVISOR 2 CHANNEL 8MLF Product overview: MIC2772-L3L3YML-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2772-L3L3YML- TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL 8MLF Product overview: MIC2772-L3L3YML-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2772-L3L3YML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 576-2665-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2665-1-ND
Supervisors 576-2665-1-ND
Supervisor Open Drain or Open Collector 2 Channel 8-MLF® (2x2)

Supervisor Open Drain or Open Collector 2 Channel 8-MLF® (2x2)

Buy Now Datasheet
Supervisors - 576-2665-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2665-2-ND
Supervisors 576-2665-2-ND
Supervisor Open Drain or Open Collector 2 Channel 8-MLF® (2x2)

Supervisor Open Drain or Open Collector 2 Channel 8-MLF® (2x2)

Buy Now Datasheet
Supervisors - 576-2665-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2665-6-ND
Supervisors 576-2665-6-ND
Supervisor Open Drain or Open Collector 2 Channel 8-MLF® (2x2)

Supervisor Open Drain or Open Collector 2 Channel 8-MLF® (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MIC2772-L3L3YML-TR
Supervisory Circuits MIC2772-L3L3YML-TR
Supervisory Circuits Dual Voltage Supervisor w/ Manual Reset & Active-Low Open-Drain Outputs 4.63V/20

Supervisory Circuits Dual Voltage Supervisor w/ Manual Reset & Active-Low Open-Drain Outputs 4.63V/20

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC2772-L3L3YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC2772-L3L3YML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC2772-L3L3YML-TR
IC SUPERVISOR 2 CHANNEL 8MLF

IC SUPERVISOR 2 CHANNEL 8MLF

Supplier's Site
Supervisors - MIC2772-L3L3YML-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 2 Channel 8-MLF® (2x2)

Supervisor Open Drain or Open Collector 2 Channel 8-MLF® (2x2)

Buy Now Datasheet
PMIC - Supervisors - MIC2772-L3L3YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC2772-L3L3YML-TR
PMIC - Supervisors MIC2772-L3L3YML-TR
IC SUPERVISOR 2 CHANNEL 8MLF

IC SUPERVISOR 2 CHANNEL 8MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 788536-MIC2772-L3L3YML-TR 691-MIC2772-L3L3YML-TR 576-2665-1-ND MIC2772-L3L3YML-TR MIC2772-L3L3YML-TR MIC2772-L3L3YML-TR MIC2772-L3L3YML-TR
Product Name PMIC - PMIC - Supervisors - MIC2772-L3L3YML-TR Dual Voltage Supervisor IC Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 2; 2 2 2; 2
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Threshold 4.63 volts 4.63 volts 4.63 volts 4.63 volts 4.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Voltage Supervisors - 1897882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details