Microchip Technology, Inc. SOT23 Voltage Supervisor IC MIC2778-2YM5-TR

Description
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MIC2778-2YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2778-2YM5-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MIC2778-2YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2778-2YM5-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MIC2778-2YM5-TR
SOT23 Voltage Supervisor IC 691-MIC2778-2YM5-TR
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MIC2778-2YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2778-2YM5-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MIC2778-2YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2778-2YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MIC2778-2YM5-TR - 120207-MIC2778-2YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2778-2YM5-TR
120207-MIC2778-2YM5-TR
PMIC - PMIC - Supervisors - MIC2778-2YM5-TR 120207-MIC2778-2YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 120207-MIC2778-2YM5- TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5

Manufacturer: Microchip Technology
Win Source Part Number: 120207-MIC2778-2YM5-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5

Buy Now Datasheet
Supervisors - 576-2691-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2691-1-ND
Supervisors 576-2691-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-2691-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2691-2-ND
Supervisors 576-2691-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-2691-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2691-6-ND
Supervisors 576-2691-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - MIC2778-2YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MIC2778-2YM5-TR
Supervisors MIC2778-2YM5-TR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC2778-2YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC2778-2YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC2778-2YM5-TR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
MIC2778-2YM5-TR
Supervisory Circuits MIC2778-2YM5-TR
Supervisory Circuits V-Supervisor w/Adj. Hysteresis, Open-Drain Ouput, 2% Accuracy

Supervisory Circuits V-Supervisor w/Adj. Hysteresis, Open-Drain Ouput, 2% Accuracy

Buy Now Datasheet
PMIC - Supervisors - MIC2778-2YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC2778-2YM5-TR
PMIC - Supervisors MIC2778-2YM5-TR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
IC SUPERVISOR ADJ HYSTER SOT23-5 - 536-MIC2778-2YM5-TR - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR ADJ HYSTER SOT23-5
536-MIC2778-2YM5-TR
IC SUPERVISOR ADJ HYSTER SOT23-5 536-MIC2778-2YM5-TR
IC SUPERVISOR ADJ HYSTER SOT23-5

IC SUPERVISOR ADJ HYSTER SOT23-5

Supplier's Site
Voltage Supervisor, 1Ua, 5.5V, Sot-23-5; Threshold Voltage Microchip - 03AJ2088 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 1Ua, 5.5V, Sot-23-5; Threshold Voltage Microchip
03AJ2088
Voltage Supervisor, 1Ua, 5.5V, Sot-23-5; Threshold Voltage Microchip 03AJ2088
VOLTAGE SUPERVISOR, 1UA, 5.5V, SOT-23-5; Threshold Voltage:1.265V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 1UA, 5.5V, SOT-23-5; Threshold Voltage:1.265V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MIC2778-2YM5-TR 120207-MIC2778-2YM5-TR 576-2691-1-ND MIC2778-2YM5-TR MIC2778-2YM5-TR MIC2778-2YM5-TR MIC2778-2YM5-TR 536-MIC2778-2YM5-TR 03AJ2088
Product Name SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - MIC2778-2YM5-TR Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors IC SUPERVISOR ADJ HYSTER SOT23-5 Voltage Supervisor, 1Ua, 5.5V, Sot-23-5; Threshold Voltage Microchip
Number of Supplies 1 1; 1 1; 1 1; 1 1; 1Monitors
Type Tape & Reel (TR) SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Pins 5 5
IQ 1000 µA
Supply Voltage 1.5 to 5.5 volts 5.5 volts 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 9210710 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details