Microchip Technology, Inc. Supervisors MIC2774L-31YM5-TR

Description
Supervisor Complementary 2 Channel SOT-23-5
Request a Quote Datasheet
Description
Supervisor Complementary 2 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 576-2671-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2671-6-ND
Supervisors 576-2671-6-ND
Supervisor Complementary 2 Channel SOT-23-5

Supervisor Complementary 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-2671-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2671-1-ND
Supervisors 576-2671-1-ND
Supervisor Complementary 2 Channel SOT-23-5

Supervisor Complementary 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-2671-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2671-2-ND
Supervisors 576-2671-2-ND
Supervisor Complementary 2 Channel SOT-23-5

Supervisor Complementary 2 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Dual SOT23 Voltage Supervisor IC
691-MIC2774L-31YM5-TR
Dual SOT23 Voltage Supervisor IC 691-MIC2774L-31YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774L-31YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774L-31YM5-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774L-31YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774L-31YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MIC2774L-31YM5-TR - 1076203-MIC2774L-31YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2774L-31YM5-TR
1076203-MIC2774L-31YM5-TR
PMIC - PMIC - Supervisors - MIC2774L-31YM5-TR 1076203-MIC2774L-31YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076203-MIC2774L-31Y M5-TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Complementary Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.09V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1076203-MIC2774L-31YM5-TR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Complementary
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.09V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Supervisors - MIC2774L-31YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Complementary 2 Channel SOT-23-5

Supervisor Complementary 2 Channel SOT-23-5

Buy Now Datasheet
PMIC - Supervisors - MIC2774L-31YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC2774L-31YM5-TR
PMIC - Supervisors MIC2774L-31YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC2774L-31YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC2774L-31YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC2774L-31YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site
Mcu Supervisory Ckt, 3.165V, Sot-23-5; Threshold Voltage Microchip - 44AC2612 - Newark, An Avnet Company
Chicago, IL, United States
Mcu Supervisory Ckt, 3.165V, Sot-23-5; Threshold Voltage Microchip
44AC2612
Mcu Supervisory Ckt, 3.165V, Sot-23-5; Threshold Voltage Microchip 44AC2612
MCU SUPERVISORY CKT, 3.165V, SOT-23-5; Threshold Voltage:3.09V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.135V; Supply Voltage Max:3.165V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

MCU SUPERVISORY CKT, 3.165V, SOT-23-5; Threshold Voltage:3.09V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:3.135V; Supply Voltage Max:3.165V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
IC SUPERVISOR DUAL LV SOT23-5 - 536-MIC2774L-31YM5-TR - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR DUAL LV SOT23-5
536-MIC2774L-31YM5-TR
IC SUPERVISOR DUAL LV SOT23-5 536-MIC2774L-31YM5-TR
IC SUPERVISOR DUAL LV SOT23-5

IC SUPERVISOR DUAL LV SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
MIC2774L-31YM5-TR
Supervisory Circuits MIC2774L-31YM5-TR
Supervisory Circuits Dual Voltage Supervisor with 0.3V and 3.09V Thresholds, Active-Low Push-Pull Out

Supervisory Circuits Dual Voltage Supervisor with 0.3V and 3.09V Thresholds, Active-Low Push-Pull Out

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 576-2671-6-ND 691-MIC2774L-31YM5-TR 1076203-MIC2774L-31YM5-TR MIC2774L-31YM5-TR MIC2774L-31YM5-TR MIC2774L-31YM5-TR 44AC2612 536-MIC2774L-31YM5-TR MIC2774L-31YM5-TR
Product Name Supervisors Dual SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - MIC2774L-31YM5-TR Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Mcu Supervisory Ckt, 3.165V, Sot-23-5; Threshold Voltage Microchip IC SUPERVISOR DUAL LV SOT23-5 Supervisory Circuits
Output Options Active Low; Complementary Inverting; Active Low Complementary
Type SC-74A, SOT-753 Tape & Reel (TR) SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Threshold 3.09 volts 3.09 to ? volts 3.09 volts 3.09 to ? volts 3.09 to ? volts 3.09 volts 3.09 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836E18QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details