Supervisor Open Drain, Push-Pull 1 Channel 8-TMLF® (2x2)
Win Source Part Number: 965821-MIC2787-XDYMT
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.925V
Package / Case: 8-UFDFN Exposed Pad, 8-TMLF®
Supplier Device Package: 8-TMLF® (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MIC2786-XAYMT-TR; MIC708SMY; MIC708MY-TR; MAX708SESA-TG; MAX708TESA-TG; MAX708ESA-TG;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-MIC2787-XDYMT-C
Base Product Number: MIC2787
Product Status: Obsolete
IC SUPERVISOR 1 CHANNEL 8MLF Product overview: MIC2787-XDYMT-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2787-XDYMT-TR
IC SUPERVISOR 1 CHANNEL 8MLF
IC SUPERVISOR 1 CHANNEL 8MLF
Supervisor Open Drain, Push-Pull 1 Channel 8-TMLF® (2x2)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 576-4006-2-ND | 965821-MIC2787-XDYMT-TR | 691-MIC2787-XDYMT-TR | MIC2787-XDYMT-TR | MIC2787-XDYMT-TR | MIC2787-XDYMT-TR | MIC2787-XDYMT-TR |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low; Active High | Open Drain; Inverting; Active Low; Active High | Open Drain; Open Drain, Push-Pull | Open Drain | |||
| Type | 8-UFDFN Exposed Pad, 8-TMLF® | Tape & Reel (TR) | 8-UFDFN Exposed Pad, 8-TMLF® | 8-UFDFN Exposed Pad, 8-TMLF® | |||
| Pins | 8 |