Microchip Technology, Inc. Voltage Regulators - Linear MIC2214-DIYML-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2214-DIYML-TR is a dual low dropout (LDO) voltage regulator designed for portable power management applications. It features two outputs, with the first capable of sourcing 150mA and the second sourcing up to 300mA. The device operates within an input voltage range of 2.25V to 5.5V and offers a low dropout voltage of 80mV at 100mA, making it suitable for battery-operated devices. This regulator has an ultra-low quiescent current of 48µA, which enhances its efficiency in power-sensitive applications. It includes a power-on reset function with adjustable delay, an open-drain driver capable of sinking 150mA for LED backlighting, and a TTL-compatible enable pin that allows for a zero-off-mode current state when disabled. The MIC2214 is stable with small ceramic output capacitors, which reduces board space and component costs. The device is available in a compact 10-pin 3mm vó 3mm MLF,Ñ¢ package, making it suitable for space-constrained designs. It is ideal for applications such as cellular phones, wireless modems, and PDAs.

Datasheet Summary
Powered by GS/AI

The MIC2214-DIYML-TR is a dual low dropout (LDO) voltage regulator designed for portable power management applications. It features two outputs, with the first capable of sourcing 150mA and the second sourcing up to 300mA. The device operates within an input voltage range of 2.25V to 5.5V and offers a low dropout voltage of 80mV at 100mA, making it suitable for battery-operated devices. This regulator has an ultra-low quiescent current of 48µA, which enhances its efficiency in power-sensitive applications. It includes a power-on reset function with adjustable delay, an open-drain driver capable of sinking 150mA for LED backlighting, and a TTL-compatible enable pin that allows for a zero-off-mode current state when disabled. The MIC2214 is stable with small ceramic output capacitors, which reduces board space and component costs. The device is available in a compact 10-pin 3mm vó 3mm MLF,Ñ¢ package, making it suitable for space-constrained designs. It is ideal for applications such as cellular phones, wireless modems, and PDAs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MIC2214-DIYML-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC2214-DIYML-TR
Voltage Regulators - Linear MIC2214-DIYML-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC2214-DIYML-TR
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 6977120 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details