Microchip Technology, Inc. Voltage Regulators - Linear MIC2214-PWBML-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2214-PWBML-TR is a dual low dropout (LDO) voltage regulator designed for portable power management applications. It features two outputs, with the first capable of sourcing 150mA and the second sourcing up to 300mA. The device operates within an input voltage range of 2.25V to 5.5V and offers a low dropout voltage of 80mV at 100mA, making it suitable for battery-operated devices. This regulator includes a power-on reset function and an open-drain driver that can sink 150mA, which is particularly useful for LED backlighting applications. The MIC2214-PWBML-TR boasts a low quiescent current of 48µA, enhancing its efficiency in low-power applications. It is designed to be stable with small ceramic output capacitors, which helps reduce board space and component costs. The device is available in a compact 10-pin 3mm x 3mm MLF,Ñ¢ package and provides high output accuracy of ±1.0% initially and ±2.0% over temperature. It also includes thermal shutdown and current limit protection features, ensuring reliable operation in various conditions. This product is ideal for applications such as cellular phones, wireless modems, and PDAs.

Datasheet Summary
Powered by GS/AI

The MIC2214-PWBML-TR is a dual low dropout (LDO) voltage regulator designed for portable power management applications. It features two outputs, with the first capable of sourcing 150mA and the second sourcing up to 300mA. The device operates within an input voltage range of 2.25V to 5.5V and offers a low dropout voltage of 80mV at 100mA, making it suitable for battery-operated devices. This regulator includes a power-on reset function and an open-drain driver that can sink 150mA, which is particularly useful for LED backlighting applications. The MIC2214-PWBML-TR boasts a low quiescent current of 48µA, enhancing its efficiency in low-power applications. It is designed to be stable with small ceramic output capacitors, which helps reduce board space and component costs. The device is available in a compact 10-pin 3mm x 3mm MLF,Ñ¢ package and provides high output accuracy of ±1.0% initially and ±2.0% over temperature. It also includes thermal shutdown and current limit protection features, ensuring reliable operation in various conditions. This product is ideal for applications such as cellular phones, wireless modems, and PDAs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MIC2214-PWBML-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC2214-PWBML-TR
Voltage Regulators - Linear MIC2214-PWBML-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC2214-PWBML-TR
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219572 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers