Microchip Technology, Inc. Dual SOT23 Voltage Supervisor IC MIC2774N-31YM5-TR

Description
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-31YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-31YM5-T R can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-31YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-31YM5-T R can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2774N-31YM5-TR is a dual micro-power low voltage supervisor designed to monitor two independent power supplies for undervoltage conditions. It features one fixed and one user-adjustable input, with the adjustable input capable of monitoring voltages as low as 0.3V. The device generates a minimum 140ms power-on reset pulse and includes a manual reset input. It offers a choice of active-high, active-low, or open-drain active-low reset outputs, with the /RST output remaining valid down to 1.2V. This supervisor operates with an ultra-low supply current of 3.5µA, making it suitable for battery-powered applications. It is housed in a compact 5-pin SOT-23 package and is pin-compatible with MAX6306/09/12 devices. The MIC2774N-31YM5-TR is ideal for applications such as monitoring processor ASIC or FPGA core and I/O voltages, embedded controllers, telecommunications systems, and networking hardware.

Datasheet Summary
Powered by GS/AI

The MIC2774N-31YM5-TR is a dual micro-power low voltage supervisor designed to monitor two independent power supplies for undervoltage conditions. It features one fixed and one user-adjustable input, with the adjustable input capable of monitoring voltages as low as 0.3V. The device generates a minimum 140ms power-on reset pulse and includes a manual reset input. It offers a choice of active-high, active-low, or open-drain active-low reset outputs, with the /RST output remaining valid down to 1.2V. This supervisor operates with an ultra-low supply current of 3.5µA, making it suitable for battery-powered applications. It is housed in a compact 5-pin SOT-23 package and is pin-compatible with MAX6306/09/12 devices. The MIC2774N-31YM5-TR is ideal for applications such as monitoring processor ASIC or FPGA core and I/O voltages, embedded controllers, telecommunications systems, and networking hardware.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SOT23 Voltage Supervisor IC
691-MIC2774N-31YM5-TR
Dual SOT23 Voltage Supervisor IC 691-MIC2774N-31YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-31YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-31YM5-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-31YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-31YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 576-1102-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-1102-6-ND
Supervisors 576-1102-6-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-1102-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-1102-1-ND
Supervisors 576-1102-1-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-1102-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-1102-2-ND
Supervisors 576-1102-2-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - MIC2774N-31YM5-TR - 114148-MIC2774N-31YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2774N-31YM5-TR
114148-MIC2774N-31YM5-TR
PMIC - PMIC - Supervisors - MIC2774N-31YM5-TR 114148-MIC2774N-31YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 114148-MIC2774N-31YM 5-TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.09V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5

Manufacturer: Microchip Technology
Win Source Part Number: 114148-MIC2774N-31YM5-TR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.09V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5

Buy Now Datasheet
Supervisors - MIC2774N-31YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Supervisor, Dual, 3.09V, Act Low, 5Sot23; Threshold Voltage Microchip - 01AH7310 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, Dual, 3.09V, Act Low, 5Sot23; Threshold Voltage Microchip
01AH7310
Supervisor, Dual, 3.09V, Act Low, 5Sot23; Threshold Voltage Microchip 01AH7310
SUPERVISOR, DUAL, 3.09V, ACT LOW, 5SOT23; Threshold Voltage:3.09V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

SUPERVISOR, DUAL, 3.09V, ACT LOW, 5SOT23; Threshold Voltage:3.09V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Supervisor, 3.09V, Sot-23-5; Threshold Voltage Microchip - 11AC9665 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 3.09V, Sot-23-5; Threshold Voltage Microchip
11AC9665
Voltage Supervisor, 3.09V, Sot-23-5; Threshold Voltage Microchip 11AC9665
VOLTAGE SUPERVISOR, 3.09V, SOT-23-5; Threshold Voltage:3.09V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 3.09V, SOT-23-5; Threshold Voltage:3.09V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - MIC2774N-31YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC2774N-31YM5-TR
PMIC - Supervisors MIC2774N-31YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC2774N-31YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC2774N-31YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC2774N-31YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MIC2774N-31YM5-TR 576-1102-6-ND 114148-MIC2774N-31YM5-TR MIC2774N-31YM5-TR 01AH7310 11AC9665 MIC2774N-31YM5-TR MIC2774N-31YM5-TR
Product Name Dual SOT23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - MIC2774N-31YM5-TR Supervisors Supervisor, Dual, 3.09V, Act Low, 5Sot23; Threshold Voltage Microchip Voltage Supervisor, 3.09V, Sot-23-5; Threshold Voltage Microchip PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 2 2; 2 2; 2Monitors 1; 1Monitors 2; 2
Type Tape & Reel (TR) SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 3.5 µA
Supply Voltage 1.5 to 5.5 volts 1.5 to 5.5 volts 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARN - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1698147 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details