Supervisor Complementary 2 Channel SOT-23-5
Supervisor Complementary 2 Channel SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 111589-MIC2774L-17YM
Packaging: Cut Reel
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Complementary
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.69V, Adj
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774L-17YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774L-17YM5-T
Supervisor Complementary 2 Channel SOT-23-5
IC SUPERVISOR 2 CHANNEL SOT23-5
Supervisory Circuits Dual Voltage Supervisor with 0.3V and 1.69V Thresholds, Active-Low Push-Pull Out
IC SUPERVISOR 2 CHANNEL SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 576-2667-2-ND | 111589-MIC2774L-17YM5-TR | 691-MIC2774L-17YM5-TR | MIC2774L-17YM5-TR | MIC2774L-17YM5-TR | MIC2774L-17YM5-TR | MIC2774L-17YM5-TR |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MIC2774L-17YM5-TR | Dual SOT23 Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Output Options | Active Low; Complementary | Inverting; Active Low | Complementary | ||||
| Type | SC-74A, SOT-753 | SOT-23-5 | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Threshold | 1.69 volts | 1.69 volts | 1.69 to ? volts | 1.69 to ? volts | 1.69 to ? volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |