Microchip Technology, Inc. Supervisors MIC2777-28BM5-TR

Description
Supervisor Complementary 2 Channel SOT-23-5
Request a Quote Datasheet
Description
Supervisor Complementary 2 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MIC2777-28BM5-TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Complementary 2 Channel SOT-23-5

Supervisor Complementary 2 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Dual SOT23 Voltage Supervisor IC
691-MIC2777-28BM5-TR
Dual SOT23 Voltage Supervisor IC 691-MIC2777-28BM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2777-28BM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2777-28BM5-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2777-28BM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2777-28BM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MIC2777-28BM5-TR - 788546-MIC2777-28BM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2777-28BM5-TR
788546-MIC2777-28BM5-TR
PMIC - PMIC - Supervisors - MIC2777-28BM5-TR 788546-MIC2777-28BM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 788546-MIC2777-28BM5 -TR Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.81V, Adj Family Name: MIC2777 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): MIC2777-28BM5; MIC2777-28YM5; MIC2777-28YM5-TR; Introduction Date: January 09, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788546-MIC2777-28BM5-TR
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.81V, Adj
Family Name: MIC2777
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MIC2777-28BM5; MIC2777-28YM5; MIC2777-28YM5-TR;
Introduction Date: January 09, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Supervisors - MIC2777-28BM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC2777-28BM5-TR
PMIC - Supervisors MIC2777-28BM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - MIC2777-28BM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MIC2777-28BM5-TR
Supervisors MIC2777-28BM5-TR
Supervisor Complementary 2 Channel SOT-23-5

Supervisor Complementary 2 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - MIC2777-28BM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
MIC2777-28BM5-TR
Integrated Circuits (ICs) - PMIC - Supervisors MIC2777-28BM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MIC2777-28BM5-TR-ND 691-MIC2777-28BM5-TR 788546-MIC2777-28BM5-TR MIC2777-28BM5-TR MIC2777-28BM5-TR MIC2777-28BM5-TR
Product Name Supervisors Dual SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - MIC2777-28BM5-TR PMIC - Supervisors Supervisors Integrated Circuits (ICs) - PMIC - Supervisors
Output Options Active Low; Active High; Complementary Inverting; Active Low; Active High Complementary
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 2467446P - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details