Microchip Technology, Inc. Dual SOT23 Voltage Supervisor IC MIC2774N-17YM5-TR

Description
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-17YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-17YM5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-17YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-17YM5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SOT23 Voltage Supervisor IC
691-MIC2774N-17YM5-TR
Dual SOT23 Voltage Supervisor IC 691-MIC2774N-17YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-17YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-17YM5-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-17YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-17YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MIC2774N-17YM5-TR - 110249-MIC2774N-17YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2774N-17YM5-TR
110249-MIC2774N-17YM5-TR
PMIC - PMIC - Supervisors - MIC2774N-17YM5-TR 110249-MIC2774N-17YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 110249-MIC2774N-17YM 5-TR Packaging: Cut Reel Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.69V, Adj Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5

Manufacturer: Microchip Technology
Win Source Part Number: 110249-MIC2774N-17YM5-TR
Packaging: Cut Reel
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.69V, Adj
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5

Buy Now Datasheet
Supervisors - 576-2674-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2674-6-ND
Supervisors 576-2674-6-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-2674-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2674-2-ND
Supervisors 576-2674-2-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-2674-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2674-1-ND
Supervisors 576-2674-1-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MIC2774N-17YM5-TR
Supervisory Circuits MIC2774N-17YM5-TR
Supervisory Circuits Dual Voltage Supervisor with 0.3V and 1.69V Thresholds, Active-Low Open-Drain Ou

Supervisory Circuits Dual Voltage Supervisor with 0.3V and 1.69V Thresholds, Active-Low Open-Drain Ou

Buy Now Datasheet
Supervisors - MIC2774N-17YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC2774N-17YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC2774N-17YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC2774N-17YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - MIC2774N-17YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC2774N-17YM5-TR
PMIC - Supervisors MIC2774N-17YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MIC2774N-17YM5-TR 110249-MIC2774N-17YM5-TR 576-2674-6-ND MIC2774N-17YM5-TR MIC2774N-17YM5-TR MIC2774N-17YM5-TR MIC2774N-17YM5-TR
Product Name Dual SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - MIC2774N-17YM5-TR Supervisors Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 2 2; 2 2; 2
Type Tape & Reel (TR) SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Pins 5
IQ 3500 µA
Unlock Full Specs
to access all available technical data

Similar Products

18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901535 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details
 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details