Supervisor Open Drain or Open Collector 2 Channel 8-MLF® (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 788537-MIC2772-L3T3Y
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VFDFN Exposed Pad, 8-MLF
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V, 4.63V
Family Name: MIC2772
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MLF (2x2)
Alternative Parts (Cross-Reference): MAX6717UKLTD4; MAX6715UTLTD2; MAX6717UKMSD3; MAX6717UKMSD3+T;
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 2 CHANNEL 8MLF Product overview: MIC2772-L3T3YML-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2772-L3T3YML-
Supervisor Open Drain or Open Collector 2 Channel 8-MLF® (2x2)
IC SUPERVISOR 2 CHANNEL 8MLF
IC SUPERVISOR 2 CHANNEL 8MLF
Supervisory Circuits Dual Voltage Supervisor w/ Manual Reset & Active-Low Open-Drain Outputs 4.63V/20
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC2772-L3T3YML-TR-ND | 788537-MIC2772-L3T3YML-TR | 691-MIC2772-L3T3YML-TR | MIC2772-L3T3YML-TR | MIC2772-L3T3YML-TR | MIC2772-L3T3YML-TR | MIC2772-L3T3YML-TR |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MIC2772-L3T3YML-TR | Dual Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | 8-VFDFN Exposed Pad, 8-MLF® | Tape & Reel (TR) | 8-VFDFN Exposed Pad, 8-MLF® | 8-VFDFN Exposed Pad, 8-MLF® | |||
| Pins | 8 |