IC SUPERVISOR 2 CHANNEL 6WLCSP Product overview: MIC2782FLYCS-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2782FLYCS-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884702-MIC2782FLYCS-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 2 Channel 6-WLCSP (0.8x1.2)
Package: 6-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC2782
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (0.8x1.2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-MIC2782FLYCS-DK
Supervisor Open Drain or Open Collector 2 Channel 6-WLCSP (0.8x1.2)
Supervisor Open Drain or Open Collector 2 Channel 6-WLCSP (0.8x1.2)
Supervisor Open Drain or Open Collector 2 Channel 6-WLCSP (0.8x1.2)
IC SUPERVISOR 2 CHANNEL 6WLCSP
Supervisory Circuits Dual Input Push Button Reset IC
IC SUPERVISOR 2 CHANNEL 6WLCSP
Supervisory Circuits Dual Input Push Button Reset IC
Supervisor Open Drain or Open Collector 2 Channel 6-WLCSP (0.8x1.2)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MIC2782FLYCS-TR | 884702-MIC2782FLYCS-TR | 576-4469-6-ND | MIC2782FLYCS-TR | MIC2782FLYCS-TR | MIC2782FLYCS-TR | 536-MIC2782FLYCS-TR | MIC2782FLYCS-TR |
| Product Name | Dual Voltage Supervisor IC | PMIC - PMIC - Supervisors - MIC2782FLYCS-TR | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits Dual Input Push Button Reset IC | Supervisors |
| Number of Supplies | 2 | 2; 2 | 2; 2 | |||||
| Type | Tape & Reel (TR) | 6-WLCSP (0.8x1.2) | 6-UFBGA, WLCSP | 6-UFBGA, WLCSP | BGA | 6-UFBGA, WLCSP | BGA; CSP; 6-UFBGA, WLCSP | |
| Pins | 6 | 6 | 6 | |||||
| IQ | 2.2 µA | 2.2 µA |