IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774L-29YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774L-29YM5-T
Manufacturer: Microchip Technology
Win Source Part Number: 142797-MIC2774L-29YM
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Complementary
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supervisor Complementary 2 Channel SOT-23-5
Supervisor Complementary 2 Channel SOT-23-5
Supervisor Complementary 2 Channel SOT-23-5
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:2.93V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Reset Type:Manual, Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes
Supervisor Complementary 2 Channel SOT-23-5
Supervisory Circuits Dual Voltage Supervisor with 0.3V and 2.93V Thresholds, Active-Low Push-Pull Out
IC SUPERVISOR 2 CHANNEL SOT23-5
IC SUPERVISOR 2 CHANNEL SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MIC2774L-29YM5-TR | 142797-MIC2774L-29YM5-TR | 576-2670-6-ND | 72AC6204 | MIC2774L-29YM5-TR | MIC2774L-29YM5-TR | MIC2774L-29YM5-TR | MIC2774L-29YM5-TR |
| Product Name | Dual SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - MIC2774L-29YM5-TR | Supervisors | Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 2 | 2; 2 | 2; 2Monitors | 2; 2 | ||||
| Type | Tape & Reel (TR) | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Pins | 5 | |||||||
| IQ | 3.5 µA | |||||||
| Supply Voltage | 1.5 to 5.5 volts | 2.97 to 3.63 volts |