IC SUPERVISOR 1 CHANNEL 6TDFN Product overview: MIC2791L-04VMT-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2791L-04VMT-T
Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
Win Source Part Number: 1036259-MIC2791L-04V
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: Adjustable/Selectabl
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-TDFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): MIC2790L-04VD6-T5; MIC2791N-04VMT-TR; MIC2785-16YFT-TR; MAX6898AAZT+T; MAX6898AALT+T; MAX6896AAZT+TMIC2791
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-4417-1,576-4417-
Base Product Number: MIC2791
IC SUPERVISOR 1 CHANNEL 6TDFN
Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
IC SUPERVISOR 1 CHANNEL 6TDFN
SUPERVISOR, 50UA, 5.5V, TDFN-6; Threshold Voltage:400mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:TDFN; No. of Pins:6Pins; Delay Time:2.2µs; RoHS Compliant: Yes
Supervisory Circuits Supervisor w/ High- Accuracy, Ultra-Fast
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MIC2791L-04VMT-TR | 576-4417-2-ND | 1036259-MIC2791L-04VMT-TR | MIC2791L-04VMT-TR | MIC2791L-04VMT-TR | MIC2791L-04VMT-TR | 03AJ2091 | MIC2791L-04VMT-TR |
| Product Name | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisor, 50Ua, 5.5V, Tdfn-6; Threshold Voltage Microchip | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1Monitors | ||||
| Type | Tape & Reel (TR) | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | ||||
| Pins | 6 | 6 | 6 | |||||
| IQ | 50 µA | |||||||
| Supply Voltage | 1.5 to 5.5 volts | 1.5 to 5.5 volts |