Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC2774L-25BM5-TR MIC2774L-25BM5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076198-MIC2774L-25B M5-TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Complementary Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.53V, Adj Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076198-MIC2774L-25B M5-TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Complementary Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.53V, Adj Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC2774L-25BM5-TR - 1076198-MIC2774L-25BM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2774L-25BM5-TR
1076198-MIC2774L-25BM5-TR
PMIC - PMIC - Supervisors - MIC2774L-25BM5-TR 1076198-MIC2774L-25BM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076198-MIC2774L-25B M5-TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Complementary Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.53V, Adj Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076198-MIC2774L-25BM5-TR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Complementary
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.53V, Adj
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - MIC2774L-25BM5-TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Complementary 2 Channel SOT-23-5

Supervisor Complementary 2 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Dual SOT23 Voltage Supervisor IC
691-MIC2774L-25BM5-TR
Dual SOT23 Voltage Supervisor IC 691-MIC2774L-25BM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774L-25BM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774L-25BM5-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774L-25BM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774L-25BM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MIC2774L-25BM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Complementary 2 Channel SOT-23-5

Supervisor Complementary 2 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - MIC2774L-25BM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
MIC2774L-25BM5-TR
Integrated Circuits (ICs) - PMIC - Supervisors MIC2774L-25BM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - MIC2774L-25BM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC2774L-25BM5-TR
PMIC - Supervisors MIC2774L-25BM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1076198-MIC2774L-25BM5-TR MIC2774L-25BM5-TR-ND 691-MIC2774L-25BM5-TR MIC2774L-25BM5-TR MIC2774L-25BM5-TR MIC2774L-25BM5-TR
Product Name PMIC - PMIC - Supervisors - MIC2774L-25BM5-TR Supervisors Dual SOT23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors
Number of Supplies 2; 2 2 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906526 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431LIBQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details