Microchip Technology, Inc. Dual SOT23 Voltage Supervisor IC MIC2774N-46YM5-TR

Description
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-46YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-46YM5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-46YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-46YM5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SOT23 Voltage Supervisor IC
691-MIC2774N-46YM5-TR
Dual SOT23 Voltage Supervisor IC 691-MIC2774N-46YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-46YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-46YM5-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-46YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-46YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MIC2774N-46YM5-TR - 1076216-MIC2774N-46YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2774N-46YM5-TR
1076216-MIC2774N-46YM5-TR
PMIC - PMIC - Supervisors - MIC2774N-46YM5-TR 1076216-MIC2774N-46YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076216-MIC2774N-46Y M5-TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.68V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1076216-MIC2774N-46YM5-TR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.68V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Supervisors - 576-2679-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2679-6-ND
Supervisors 576-2679-6-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-2679-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2679-1-ND
Supervisors 576-2679-1-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-2679-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2679-2-ND
Supervisors 576-2679-2-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MIC2774N-46YM5-TR
Supervisory Circuits MIC2774N-46YM5-TR
Supervisory Circuits Dual Voltage Supervisor with 0.3V and 4.68V Thresholds, Active-Low Open-Drain Ou

Supervisory Circuits Dual Voltage Supervisor with 0.3V and 4.68V Thresholds, Active-Low Open-Drain Ou

Buy Now Datasheet
Supervisors - MIC2774N-46YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
PMIC - Supervisors - MIC2774N-46YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC2774N-46YM5-TR
PMIC - Supervisors MIC2774N-46YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC2774N-46YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC2774N-46YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC2774N-46YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site
Volt Supervisor Monitor 5-Pin SOT-23 T/R - 536-MIC2774N-46YM5-TR - Utmel Electronic Limited
Hong Kong, China
Volt Supervisor Monitor 5-Pin SOT-23 T/R
536-MIC2774N-46YM5-TR
Volt Supervisor Monitor 5-Pin SOT-23 T/R 536-MIC2774N-46YM5-TR
Volt Supervisor Monitor 5-Pin SOT-23 T/R

Volt Supervisor Monitor 5-Pin SOT-23 T/R

Supplier's Site
Supervisor, Dual, Active Low, 5V, 5Sot23; Threshold Voltage Microchip - 72Y5327 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, Dual, Active Low, 5V, 5Sot23; Threshold Voltage Microchip
72Y5327
Supervisor, Dual, Active Low, 5V, 5Sot23; Threshold Voltage Microchip 72Y5327
SUPERVISOR, DUAL, ACTIVE LOW, 5V, 5SOT23; Threshold Voltage:4.68V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

SUPERVISOR, DUAL, ACTIVE LOW, 5V, 5SOT23; Threshold Voltage:4.68V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MIC2774N-46YM5-TR 1076216-MIC2774N-46YM5-TR 576-2679-6-ND MIC2774N-46YM5-TR MIC2774N-46YM5-TR MIC2774N-46YM5-TR MIC2774N-46YM5-TR 536-MIC2774N-46YM5-TR 72Y5327
Product Name Dual SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - MIC2774N-46YM5-TR Supervisors Supervisory Circuits Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Volt Supervisor Monitor 5-Pin SOT-23 T/R Supervisor, Dual, Active Low, 5V, 5Sot23; Threshold Voltage Microchip
Number of Supplies 2 2; 2 2; 2 2; 2 2; 2Monitors
Type Tape & Reel (TR) SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Pins 5 5
IQ 3500 µA 3.5 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details
PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7515398 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details