Microchip Technology, Inc. Supervisors MIC2779H-2YM5-TR

Description
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 576-4153-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-4153-2-ND
Supervisors 576-4153-2-ND
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - MIC2779H-2YM5-TR - 1076242-MIC2779H-2YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2779H-2YM5-TR
1076242-MIC2779H-2YM5-TR
PMIC - PMIC - Supervisors - MIC2779H-2YM5-TR 1076242-MIC2779H-2YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076242-MIC2779H-2YM 5-TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076242-MIC2779H-2YM5-TR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual SOT23 Voltage Supervisor IC
691-MIC2779H-2YM5-TR
Dual SOT23 Voltage Supervisor IC 691-MIC2779H-2YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2779H-2YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2779H-2YM5-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2779H-2YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2779H-2YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Volt Supervisor Monitor 5-Pin SOT-23 T/R - 536-MIC2779H-2YM5-TR - Utmel Electronic Limited
Hong Kong, China
Volt Supervisor Monitor 5-Pin SOT-23 T/R
536-MIC2779H-2YM5-TR
Volt Supervisor Monitor 5-Pin SOT-23 T/R 536-MIC2779H-2YM5-TR
Volt Supervisor Monitor 5-Pin SOT-23 T/R

Volt Supervisor Monitor 5-Pin SOT-23 T/R

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC2779H-2YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC2779H-2YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC2779H-2YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
MIC2779H-2YM5-TR
Supervisory Circuits MIC2779H-2YM5-TR
Supervisory Circuits V-Supervisor w/Adj. Hysteresis, Active-High Ouput, 2% Accuracy

Supervisory Circuits V-Supervisor w/Adj. Hysteresis, Active-High Ouput, 2% Accuracy

Buy Now Datasheet
PMIC - Supervisors - MIC2779H-2YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC2779H-2YM5-TR
PMIC - Supervisors MIC2779H-2YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - MIC2779H-2YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MIC2779H-2YM5-TR
Supervisors MIC2779H-2YM5-TR
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 576-4153-2-ND 1076242-MIC2779H-2YM5-TR 691-MIC2779H-2YM5-TR 536-MIC2779H-2YM5-TR MIC2779H-2YM5-TR MIC2779H-2YM5-TR MIC2779H-2YM5-TR MIC2779H-2YM5-TR
Product Name Supervisors PMIC - PMIC - Supervisors - MIC2779H-2YM5-TR Dual SOT23 Voltage Supervisor IC Volt Supervisor Monitor 5-Pin SOT-23 T/R Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors Supervisors
Output Options Active High; Push-Pull, Totem Pole Inverting; Active High Push-Pull, Totem Pole
Type SC-74A, SOT-753 SOT-23-5 Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Supplies 2; 2 2 2; 2 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Supervisors - 1922404 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers