Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC2779L-2YM5-TR MIC2779L-2YM5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 128333-MIC2779L-2YM5 -TR Packaging: Cut Reel Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 128333-MIC2779L-2YM5 -TR Packaging: Cut Reel Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC2779L-2YM5-TR - 128333-MIC2779L-2YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2779L-2YM5-TR
128333-MIC2779L-2YM5-TR
PMIC - PMIC - Supervisors - MIC2779L-2YM5-TR 128333-MIC2779L-2YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 128333-MIC2779L-2YM5 -TR Packaging: Cut Reel Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5

Manufacturer: Microchip Technology
Win Source Part Number: 128333-MIC2779L-2YM5-TR
Packaging: Cut Reel
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5

Buy Now Datasheet
Supervisors - 576-2694-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2694-1-ND
Supervisors 576-2694-1-ND
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-2694-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2694-2-ND
Supervisors 576-2694-2-ND
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-2694-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2694-6-ND
Supervisors 576-2694-6-ND
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Dual SOT23 Voltage Supervisor IC
691-MIC2779L-2YM5-TR
Dual SOT23 Voltage Supervisor IC 691-MIC2779L-2YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2779L-2YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2779L-2YM5-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2779L-2YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2779L-2YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MIC2779L-2YM5-TR
Supervisory Circuits MIC2779L-2YM5-TR
Supervisory Circuits V-Supervisor w/Adj. Hysteresis, Active-High Ouput, 2% Accuracy

Supervisory Circuits V-Supervisor w/Adj. Hysteresis, Active-High Ouput, 2% Accuracy

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC2779L-2YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC2779L-2YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC2779L-2YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site
Supervisors - MIC2779L-2YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MIC2779L-2YM5-TR
Supervisors MIC2779L-2YM5-TR
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Buy Now Datasheet
PMIC - Supervisors - MIC2779L-2YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC2779L-2YM5-TR
PMIC - Supervisors MIC2779L-2YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 128333-MIC2779L-2YM5-TR 576-2694-1-ND 691-MIC2779L-2YM5-TR MIC2779L-2YM5-TR MIC2779L-2YM5-TR MIC2779L-2YM5-TR MIC2779L-2YM5-TR
Product Name PMIC - PMIC - Supervisors - MIC2779L-2YM5-TR Supervisors Dual SOT23 Voltage Supervisor IC Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 2; 2 2 2; 2
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23-5 SC-74A, SOT-753 Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Supervisors - 1897792 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
Voltage References - 7974816 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details