Microchip Technology, Inc. Voltage Regulators - Linear MIC2212-WSBML-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2212-WSBML-TR is a dual low dropout (LDO) voltage regulator designed for efficient power management in battery-operated applications. It features two outputs, with the first capable of sourcing 150mA and the second sourcing up to 300mA. The device operates within an input voltage range of 2.25V to 5.5V and offers a low dropout voltage of 80mV at 100mA, ensuring minimal voltage loss. This regulator boasts an ultra-low quiescent current of 48µA, making it suitable for energy-sensitive applications. It includes a power-on reset (POR) function with an adjustable delay time, enhancing system reliability. The MIC2212 is stable with small ceramic output capacitors, which reduces board space and component costs. It is housed in a compact 10-pin 3mm x 3mm MLF package, facilitating integration into space-constrained designs. The device is characterized by high output accuracy of ±1.0% initially and ±2.0% over temperature, along with built-in thermal shutdown and current limit protection features.

Datasheet Summary
Powered by GS/AI

The MIC2212-WSBML-TR is a dual low dropout (LDO) voltage regulator designed for efficient power management in battery-operated applications. It features two outputs, with the first capable of sourcing 150mA and the second sourcing up to 300mA. The device operates within an input voltage range of 2.25V to 5.5V and offers a low dropout voltage of 80mV at 100mA, ensuring minimal voltage loss. This regulator boasts an ultra-low quiescent current of 48µA, making it suitable for energy-sensitive applications. It includes a power-on reset (POR) function with an adjustable delay time, enhancing system reliability. The MIC2212 is stable with small ceramic output capacitors, which reduces board space and component costs. It is housed in a compact 10-pin 3mm x 3mm MLF package, facilitating integration into space-constrained designs. The device is characterized by high output accuracy of ±1.0% initially and ±2.0% over temperature, along with built-in thermal shutdown and current limit protection features.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MIC2212-WSBML-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC2212-WSBML-TR
Voltage Regulators - Linear MIC2212-WSBML-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC2212-WSBML-TR
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906529P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details