Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - MIC2827-E1YMT-TR MIC2827-E1YMT-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788561-MIC2827-E1YMT -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 14-UFQFN Exposed Pad, 14-TMLF Applications: Processor Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MIC2827 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-MLF (2.5x2.5) Alternative Parts (Cross-Reference): MIC2826-A0YMT-TR; MIC2826-A0YMT; Introduction Date: July 27, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 788561-MIC2827-E1YMT -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 14-UFQFN Exposed Pad, 14-TMLF Applications: Processor Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MIC2827 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-MLF (2.5x2.5) Alternative Parts (Cross-Reference): MIC2826-A0YMT-TR; MIC2826-A0YMT; Introduction Date: July 27, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MIC2827-E1YMT-TR - 788561-MIC2827-E1YMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MIC2827-E1YMT-TR
788561-MIC2827-E1YMT-TR
PMIC - PMIC - Power Management - Specialized - MIC2827-E1YMT-TR 788561-MIC2827-E1YMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 788561-MIC2827-E1YMT -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 14-UFQFN Exposed Pad, 14-TMLF Applications: Processor Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MIC2827 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-MLF (2.5x2.5) Alternative Parts (Cross-Reference): MIC2826-A0YMT-TR; MIC2826-A0YMT; Introduction Date: July 27, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788561-MIC2827-E1YMT-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-UFQFN Exposed Pad, 14-TMLF
Applications: Processor
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MIC2827
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-MLF (2.5x2.5)
Alternative Parts (Cross-Reference): MIC2826-A0YMT-TR; MIC2826-A0YMT;
Introduction Date: July 27, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Power Management - Specialized - MIC2827-E1YMT-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MIC2827-E1YMT-TR
Power Management - Specialized MIC2827-E1YMT-TR
Processor PMIC 14-MLF® (2.5x2.5)

Processor PMIC 14-MLF® (2.5x2.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 788561-MIC2827-E1YMT-TR MIC2827-E1YMT-TR
Product Name PMIC - PMIC - Power Management - Specialized - MIC2827-E1YMT-TR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7514474 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details