Supervisor Open Drain, Push-Pull 2 Channel 8-TMLF® (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 788551-MIC2788-XYMT-
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-UFDFN Exposed Pad, 8-TMLF
Mounting: SMD
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: Adjustable/Selectabl
Family Name: MIC2788
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TMLF (2x2)
Alternative Parts (Cross-Reference): MIC2788-XYMT;
Introduction Date: October 27, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 2 CHANNEL 8MLF Product overview: MIC2788-XYMT-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2788-XYMT-TR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 2 CHANNEL 8MLF
IC SUPERVISOR 2 CHANNEL 8MLF
Supervisory Circuits Dual Push-Button Reset IC
Supervisor Open Drain, Push-Pull 2 Channel 8-TMLF® (2x2)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 576-4007-2-ND | 788551-MIC2788-XYMT-TR | 691-MIC2788-XYMT-TR | MIC2788-XYMT-TR | MIC2788-XYMT-TR | MIC2788-XYMT-TR | 536-MIC2788-XYMT-TR | MIC2788-XYMT-TR |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MIC2788-XYMT-TR | Dual Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisory Circuits Dual Push-Button Reset IC | Supervisors |
| Output Options | Open Drain; Active Low; Active High | Open Drain; Inverting; Active Low; Active High | Open Drain; Open Drain, Push-Pull | Open Drain | Open Drain | |||
| Type | 8-UFDFN Exposed Pad, 8-TMLF® | Tape & Reel (TR) | 8-UFDFN Exposed Pad, 8-TMLF® | 8-UFDFN Exposed Pad, 8-TMLF® | 8-UFDFN Exposed Pad, 8-TMLF® | |||
| Pins | 8 | 8 | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |