Supervisor Open Drain or Open Collector Channel SOT-23-6
IC SUPERVISOR SENSOR DIG SOT23-6 Product overview: MIC280-3YM6-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC280-3YM6-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884704-MIC280-3YM6-T
Series: IttyBitty™
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector Channel SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC280
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-2700-1, 576-2700-2, 576-2700-6, MIC280-3YM6TR, MIC2803YM6TR, MIC280-3YM6 TR, MIC280-3YM6TR-ND, MIC280-3YM6 TR-ND
Supervisor Open Drain or Open Collector Channel SOT-23-6
IC SUPERVISOR SENSOR DIG SOT23-6
IC SUPERVISOR SENSOR DIG SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 576-2700-2-ND | 691-MIC280-3YM6-TR | 884704-MIC280-3YM6-TR | MIC280-3YM6-TR | MIC280-3YM6-TR | MIC280-3YM6-TR |
| Product Name | Supervisors | SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - MIC280-3YM6-TR | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Inverting | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | SOT-23; SOT-23-6 | Tape & Reel (TR) | SOT-23-6 | SOT-23-6 | SOT-23; SOT-23-6 | |
| Threshold | 2.95 volts | 2.95 volts | 2.95 volts | 2.95 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |