The MIC2774L-29YM5 is a dual micro-power low voltage supervisor designed to monitor two independent power supplies for undervoltage conditions. It features one fixed and one user-adjustable input, allowing for monitoring of supplies as low as 0.3V. The device provides a choice of ten factory-programmed thresholds and generates a minimum 140ms power-on reset pulse. It includes a manual reset input and offers various reset output configurations, including active-low and open-drain options. The supervisor operates with a typical supply current of 3.5µA and is housed in a compact 5-pin SOT-23 package. It is suitable for applications such as monitoring processor ASICs or FPGAs, embedded controllers, telecommunications systems, and networking hardware. The MIC2774L-29YM5 is a pin-compatible upgrade for the MAX6306/09/12 series.
Voltage Supervisor/Reset IC, Adjustable, 2 Channel, +2.93V, PDSO5
DUAL MICRO-POWER LOW VOLTAGE SUP Product overview: MIC2774L-29YM5 from Micrel Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774L-29YM5 can be used for catalog matching and distributor lookup.
Manufacturer: Micrel
Win Source Part Number: 1222319-MIC2774L-29Y
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC2774L-29YM5 | 691-MIC2774L-29YM5 | 1222319-MIC2774L-29YM5 | MIC2774L-29YM5 |
| Product Name | Dual Voltage Supervisor IC | PMIC - PMIC - Power Management - Specialized - MIC2774L-29YM5 | Supervisors | |
| Type | SOP; TSOP Type I, Type II; TSOP5/6 | Bulk | SC-74A, SOT-753 |