Supervisor Open Drain, Push-Pull 1 Channel 8-TDFN (2x2)
SUPERVISOR, 50UA, 5.5V, TDFN-8; Threshold Voltage:400mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:TDFN; No. of Pins:8Pins; Delay RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 8TDFN
Supervisory Circuits Supervisor w/ High- Accuracy, Ultra-Fast
Supervisor Open Drain, Push-Pull 1 Channel 8-TDFN (2x2)
IC SUPERVISOR 1 CHANNEL 8TDFN
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 576-4421-2-ND | 03AJ2094 | MIC2793NH-04VMT-TR | MIC2793NH-04VMT-TR | MIC2793NH-04VMT-TR | MIC2793NH-04VMT-TR |
| Product Name | Supervisors | Supervisor, 50Ua, 5.5V, Tdfn-8; Threshold Voltage Microchip | PMIC - Supervisors | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low; Active High | Open Drain; Open Drain, Push-Pull | Open Drain | |||
| Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | |||
| Pins | 8 | 8 |