The MIC2775-17YM5-TR is a micro-power voltage supervisor designed to monitor power supply for undervoltage conditions. It features factory-programmed thresholds, generating a minimum 140ms power-on reset pulse, and includes manual reset capability. The device offers both active-high and active-low reset outputs, with the /RST output remaining valid down to 1.2V. It operates with an ultra-low supply current of 3.5µA, making it suitable for battery-powered applications. The supervisor is housed in a compact 5-pin SOT-23 package and is applicable in various systems, including computer systems, PDAs, handheld PCs, embedded controllers, telecommunications systems, and power supplies. The device also incorporates hysteresis to prevent chattering from brief input transients and requires no external components for operation.
Supervisor Complementary 1 Channel SOT-23-5
Supervisor Complementary 1 Channel SOT-23-5
Supervisor Complementary 1 Channel SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 1076217-MIC2775-17YM
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.69V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MIC2775-17YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2775-17YM5-TR
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Complementary 1 Channel SOT-23-5
Supervisory Circuits Single Voltage Supervisor with Dual Active-High and Low Push-Pull Outputs, Manua
IC SUPERVISOR 1 CHANNEL SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC2775-17YM5-TR-ND | 1076217-MIC2775-17YM5-TR | 691-MIC2775-17YM5-TR | MIC2775-17YM5-TR | MIC2775-17YM5-TR | MIC2775-17YM5-TR | MIC2775-17YM5-TR |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MIC2775-17YM5-TR | SOT23 Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | ||||||
| Output Options | Active Low; Active High; Complementary | Inverting; Active Low; Active High | Complementary | ||||
| Type | SC-74A, SOT-753 | SOT-23-5 | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Threshold | 1.69 volts | 1.69 volts | 1.69 volts | 1.69 volts | 1.69 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |