Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
IC SUPERVISOR 1 CHANNEL 6TDFN
Supervisory Circuits Supervisor w/ High- Accuracy, Ultra-Fast
SUPERVISOR, 50UA, 5.5V, TDFN-6; Threshold Voltage:400mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-High; Digital IC Case:TDFN; No. of Pins:6Pins; Delay Time:2.2µs; RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 6TDFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 576-4415-2-ND | MIC2791H-04VMT-TR | MIC2791H-04VMT-TR | MIC2791H-04VMT-TR | 03AJ2090 | MIC2791H-04VMT-TR |
| Product Name | Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisor, 50Ua, 5.5V, Tdfn-6; Threshold Voltage Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | |||
| Pins | 6 | 6 |