Microchip Technology, Inc. Voltage Regulators - Linear MIC2214-NNYML-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2214-NNYML-TR is a dual low dropout (LDO) voltage regulator designed for portable power management applications. It features two outputs, with the first capable of sourcing 150mA and the second sourcing up to 300mA. The device operates within an input voltage range of 2.25V to 5.5V and offers a low dropout voltage of 80mV at 100mA, making it suitable for battery-operated devices. The MIC2214 provides high output accuracy of ±1.0% initially and ±2.0% over temperature, along with thermal shutdown and current limit protection. This regulator includes an open-drain driver for LED backlighting applications, capable of sinking 150mA, and features a power-on reset function with adjustable delay. It has an ultra-low quiescent current of 48µA, which is beneficial for energy-sensitive designs. The device is stable with small ceramic output capacitors, reducing board space and component costs. It is available in a compact 10-pin 3mm x 3mm MLF,Ñ¢ package, making it suitable for space-constrained applications such as cellular phones and wireless modems.

Datasheet Summary
Powered by GS/AI

The MIC2214-NNYML-TR is a dual low dropout (LDO) voltage regulator designed for portable power management applications. It features two outputs, with the first capable of sourcing 150mA and the second sourcing up to 300mA. The device operates within an input voltage range of 2.25V to 5.5V and offers a low dropout voltage of 80mV at 100mA, making it suitable for battery-operated devices. The MIC2214 provides high output accuracy of ±1.0% initially and ±2.0% over temperature, along with thermal shutdown and current limit protection. This regulator includes an open-drain driver for LED backlighting applications, capable of sinking 150mA, and features a power-on reset function with adjustable delay. It has an ultra-low quiescent current of 48µA, which is beneficial for energy-sensitive designs. The device is stable with small ceramic output capacitors, reducing board space and component costs. It is available in a compact 10-pin 3mm x 3mm MLF,Ñ¢ package, making it suitable for space-constrained applications such as cellular phones and wireless modems.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MIC2214-NNYML-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC2214-NNYML-TR
Voltage Regulators - Linear MIC2214-NNYML-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC2214-NNYML-TR
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467625P - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details