Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC2778-1YM5-TR MIC2778-1YM5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 112975-MIC2778-1YM5- TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 112975-MIC2778-1YM5- TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC2778-1YM5-TR - 112975-MIC2778-1YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2778-1YM5-TR
112975-MIC2778-1YM5-TR
PMIC - PMIC - Supervisors - MIC2778-1YM5-TR 112975-MIC2778-1YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 112975-MIC2778-1YM5- TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5

Manufacturer: Microchip Technology
Win Source Part Number: 112975-MIC2778-1YM5-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MIC2778-1YM5-TR
SOT23 Voltage Supervisor IC 691-MIC2778-1YM5-TR
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MIC2778-1YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2778-1YM5-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MIC2778-1YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2778-1YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 576-2690-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2690-1-ND
Supervisors 576-2690-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-2690-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2690-6-ND
Supervisors 576-2690-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 576-2690-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2690-2-ND
Supervisors 576-2690-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC2778-1YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC2778-1YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC2778-1YM5-TR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - MIC2778-1YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC2778-1YM5-TR
PMIC - Supervisors MIC2778-1YM5-TR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - MIC2778-1YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MIC2778-1YM5-TR
Supervisors MIC2778-1YM5-TR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip - 52AH1157 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip
52AH1157
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip 52AH1157
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:5µs RoHS Compliant: Yes

MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:5µs RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Monitor, Adj, Sot-23-5; Threshold Voltage Microchip - 72Y5328 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Monitor, Adj, Sot-23-5; Threshold Voltage Microchip
72Y5328
Voltage Monitor, Adj, Sot-23-5; Threshold Voltage Microchip 72Y5328
VOLTAGE MONITOR, ADJ, SOT-23-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE MONITOR, ADJ, SOT-23-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site
Monitor, Adj Hyst, 1%, 5Sot23; Threshold Voltage Microchip - 64AH4115 - Newark, An Avnet Company
Chicago, IL, United States
Monitor, Adj Hyst, 1%, 5Sot23; Threshold Voltage Microchip
64AH4115
Monitor, Adj Hyst, 1%, 5Sot23; Threshold Voltage Microchip 64AH4115
MONITOR, ADJ HYST, 1%, 5SOT23; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:5µs; RoHS Compliant: Yes

MONITOR, ADJ HYST, 1%, 5SOT23; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:5µs; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
MIC2778-1YM5-TR
Supervisory Circuits MIC2778-1YM5-TR
Supervisory Circuits V-Supervisor w/Adj. Hysteresis, Open-Drain Ouput, 1% Accuracy

Supervisory Circuits V-Supervisor w/Adj. Hysteresis, Open-Drain Ouput, 1% Accuracy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 112975-MIC2778-1YM5-TR 691-MIC2778-1YM5-TR 576-2690-1-ND MIC2778-1YM5-TR MIC2778-1YM5-TR MIC2778-1YM5-TR 52AH1157 MIC2778-1YM5-TR
Product Name PMIC - PMIC - Supervisors - MIC2778-1YM5-TR SOT23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip Supervisory Circuits
Number of Supplies 1; 1 1 1; 1 1; 1Monitors
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23-5 Tape & Reel (TR) SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901306P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details