The MIC29312WU is a low-dropout (LDO) linear voltage regulator capable of delivering up to 3A of output current. It features an adjustable output voltage range from 1.24V to 15V, which can be set using two external resistors. The device operates with a low dropout voltage of 600mV at full load and has a total accuracy of ±2% across temperature, line, and load variations. This regulator is designed for fast transient response, making it suitable for applications that experience rapid changes in load current or input voltage. It includes protection features against overcurrent, reversed input polarity, and overtemperature conditions. The MIC29312WU also has a TTL logic enable pin for shutdown functionality, allowing for reduced power consumption when not in use. The device is available in a TO-263 package and operates within a junction temperature range of 0°C to +125°C. It is suitable for various applications, including processor peripherals, PC add-in cards, and battery-powered equipment.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC29312WU |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |