The MIC2793LH-04VMT-TR is a voltage supervisor IC designed for monitoring critical microprocessor voltages. It operates within a supply voltage range of 1.5V to 5.5V and features a high-accuracy threshold voltage of 0.4V with a typical threshold accuracy of ±1.0% across a temperature range of -40°C to +125°C. The device provides ultra-fast propagation delay of approximately 1µs and includes a programmable reset timeout delay that can be set between 1ms and 10s using an external capacitor. This supervisor IC supports both active-high and active-low reset outputs, with the active-high output being asserted when the monitored voltage drops below the threshold or when the manual reset pin is activated. The MIC2793LH-04VMT-TR also includes an enable input feature, allowing for control over the reset functions. It is packaged in an 8-pin 2mm x 2mm Thin DFN, making it suitable for space-constrained applications. Applications for this product include telecom, computer servers, medical equipment, portable devices, and set-top boxes, where reliable voltage monitoring is critical.
Supervisor Push-Pull, Push-Pull 1 Channel 8-TDFN (2x2)
Supervisor Push-Pull, Push-Pull 1 Channel 8-TDFN (2x2)
IC SUPERVISOR 1 CHANNEL 8TDFN
IC SUPERVISOR 1 CHANNEL 8TDFN
SUPERVISOR WITH HIGH-ACCURACY, ULTRA-FAS; Threshold Voltage:400mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:TDFN; No. of RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC2793LH-04VMT-TR-ND | MIC2793LH-04VMT-TR | MIC2793LH-04VMT-TR | MIC2793LH-04VMT-TR | 03AJ2093 |
| Product Name | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisor With High-Accuracy, Ultra-Fas; Threshold Voltage Microchip |
| Features | Manual Reset | ||||
| Output Options | Active Low; Active High; Push-Pull, Push-Pull | Push-Pull, Push-Pull | |||
| Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | ||
| Pins | 8 |