Microchip Technology, Inc. Supervisors MIC2779L-1YM5-TR

Description
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 576-2693-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2693-2-ND
Supervisors 576-2693-2-ND
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - MIC2779L-1YM5-TR - 1076244-MIC2779L-1YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2779L-1YM5-TR
1076244-MIC2779L-1YM5-TR
PMIC - PMIC - Supervisors - MIC2779L-1YM5-TR 1076244-MIC2779L-1YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076244-MIC2779L-1YM 5-TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1076244-MIC2779L-1YM5-TR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual SOT23 Voltage Supervisor IC
691-MIC2779L-1YM5-TR
Dual SOT23 Voltage Supervisor IC 691-MIC2779L-1YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2779L-1YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2779L-1YM5-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2779L-1YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2779L-1YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - MIC2779L-1YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC2779L-1YM5-TR
PMIC - Supervisors MIC2779L-1YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC2779L-1YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC2779L-1YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC2779L-1YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site
Supervisors - MIC2779L-1YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MIC2779L-1YM5-TR
Supervisors MIC2779L-1YM5-TR
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 576-2693-2-ND 1076244-MIC2779L-1YM5-TR 691-MIC2779L-1YM5-TR MIC2779L-1YM5-TR MIC2779L-1YM5-TR MIC2779L-1YM5-TR
Product Name Supervisors PMIC - PMIC - Supervisors - MIC2779L-1YM5-TR Dual SOT23 Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901284 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details