IC SUPERVISOR 1 CHANNEL 6TMLF Product overview: MIC2785-16YFT-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2785-16YFT-TR
Supervisor Push-Pull, Totem Pole 1 Channel 6-TMLF® (1.2x1.2)
Manufacturer: Microchip Technology
Win Source Part Number: 102414-MIC2785-16YFT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.62V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-TMLF (1.2x1.2)
Alternative Parts (Cross-Reference): MAX6309UK30D4+T; STM6718TEWY6F; MIC2785-16YFT-TR; STM6718TKWY6F;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel 6-TMLF® (1.2x1.2)
Supervisory Circuits Ultra-Small Voltage Monitor with 1.62V Threshold and Manual Reset
IC SUPERVISOR 1 CHANNEL 6TMLF
IC SUPERVISOR 1 CHANNEL 6TMLF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MIC2785-16YFT-TR | 576-3470-2-ND | 102414-MIC2785-16YFT-TR | MIC2785-16YFT-TR | MIC2785-16YFT-TR | MIC2785-16YFT-TR | MIC2785-16YFT-TR |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - MIC2785-16YFT-TR | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | 6-UFQFN, 6-TMLF® | 6-TMLF (1.2x1.2) | 6-UFQFN, 6-TMLF® | 6-UFQFN, 6-TMLF® | ||
| Pins | 6 | 6 | |||||
| IQ | 1000 µA | ||||||
| Supply Voltage | 1.5 to 5.5 volts |