Microchip Technology, Inc. Supervisors MIC2774H-29BM5-TR

Description
Supervisor Complementary 2 Channel SOT-23-5
Request a Quote
Description
Supervisor Complementary 2 Channel SOT-23-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2774H-29BM5-TR is a dual micro-power low voltage supervisor designed to monitor two independent power supplies for undervoltage conditions. It features one fixed and one user-adjustable input, allowing for monitoring of supplies as low as 0.3V. The device generates a minimum 140ms power-on reset pulse and includes a manual reset input. It offers a choice of reset outputs, which can be active-high, active-low, or open-drain active-low. The inputs can be pulled above the supply voltage, with a maximum of 7V absolute. The /RST output remains valid down to 1.2V, and the device operates with an ultra-low supply current of 3.5µA typical. The MIC2774H is packaged in a compact 5-pin SOT-23 format and serves applications such as monitoring processor ASICs, embedded controllers, and telecommunications systems.

Datasheet Summary
Powered by GS/AI

The MIC2774H-29BM5-TR is a dual micro-power low voltage supervisor designed to monitor two independent power supplies for undervoltage conditions. It features one fixed and one user-adjustable input, allowing for monitoring of supplies as low as 0.3V. The device generates a minimum 140ms power-on reset pulse and includes a manual reset input. It offers a choice of reset outputs, which can be active-high, active-low, or open-drain active-low. The inputs can be pulled above the supply voltage, with a maximum of 7V absolute. The /RST output remains valid down to 1.2V, and the device operates with an ultra-low supply current of 3.5µA typical. The MIC2774H is packaged in a compact 5-pin SOT-23 format and serves applications such as monitoring processor ASICs, embedded controllers, and telecommunications systems.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MIC2774H-29BM5-TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Complementary 2 Channel SOT-23-5

Supervisor Complementary 2 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - MIC2774H-29BM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
MIC2774H-29BM5-TR
Integrated Circuits (ICs) - PMIC - Supervisors MIC2774H-29BM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site
Supervisors - MIC2774H-29BM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Complementary 2 Channel SOT-23-5

Supervisor Complementary 2 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MIC2774H-29BM5-TR-ND MIC2774H-29BM5-TR MIC2774H-29BM5-TR
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors
Output Options Active High; Complementary
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1732279 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515G4 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details