IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MIC2776N-BM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2776N-BM5-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 788545-MIC2776N-BM5-
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MIC2776N-BM5-TR | 788545-MIC2776N-BM5-TR | MIC2776N-BM5-TR-ND | MIC2776N-BM5-TR | MIC2776N-BM5-TR | MIC2776N-BM5-TR |
| Product Name | SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - MIC2776N-BM5-TR | Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 |