IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MIC2775-31YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2775-31YM5-TR
Supervisor Complementary 1 Channel SOT-23-5
Supervisor Complementary 1 Channel SOT-23-5
Supervisor Complementary 1 Channel SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 1076224-MIC2775-31YM
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.09V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Single Voltage Supervisor with Dual Acti
Single Voltage Supervisor with Dual Acti
Single Voltage Supervisor with Dual Acti
IC SUPERVISOR 1 CHANNEL SOT23-5
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:3.09V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-High / Active-Low; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes
Supervisor Complementary 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisory Circuits Single Voltage Supervisor with Dual Active-High and Low Push-Pull Outputs, Manua
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MIC2775-31YM5-TR | 576-2682-6-ND | 1076224-MIC2775-31YM5-TR | 2354648P | MIC2775-31YM5-TR | 72AC6205 | MIC2775-31YM5-TR | MIC2775-31YM5-TR | MIC2775-31YM5-TR |
| Product Name | SOT23 Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - MIC2775-31YM5-TR | Voltage Supervisors | PMIC - Supervisors | Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | 1; 1Monitors | ||||
| Type | Tape & Reel (TR) | SC-74A, SOT-753 | SOT-23-5 | SOT-23; SOT-23 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Pins | 5 | ||||||||
| IQ | 3500 µA | ||||||||
| Supply Voltage | 1.5 to 5.5 volts | 1.5 to 5.5 volts |