The MIC2774N-28YM5 is a dual micro-power low voltage supervisor designed to monitor two independent power supplies for undervoltage conditions. It features one fixed and one user-adjustable input, allowing for monitoring of voltages as low as 0.3V. The device offers a choice of ten factory-programmed thresholds and generates a minimum 140ms power-on reset pulse. It includes a manual reset input and provides options for active-high, active-low, or open-drain active-low reset outputs. The inputs can be pulled above VDD, with a maximum absolute voltage of 7V. The /RST output remains valid down to 1.2V, and the device operates with an ultra-low supply current of 3.5µA. The MIC2774N-28YM5 is packaged in a compact 5-pin SOT-23 format and serves applications in embedded controllers, telecommunications systems, and networking hardware, among others.
Voltage Supervisor/Reset IC, Adjustable, 2 Channel, +2.81V, PDSO5
Manufacturer: Micrel
Win Source Part Number: 1222326-MIC2774N-28Y
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
DUAL MICRO-POWER LOW VOLTAGE SUP Product overview: MIC2774N-28YM5 from Micrel Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-28YM5 can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC2774N-28YM5 | 1222326-MIC2774N-28YM5 | 691-MIC2774N-28YM5 | MIC2774N-28YM5 |
| Product Name | PMIC - PMIC - Power Management - Specialized - MIC2774N-28YM5 | Dual Voltage Supervisor IC | Supervisors | |
| Type | SOP; TSOP Type I, Type II; TSOP5/6 | Bulk | SC-74A, SOT-753 |