Microchip Technology, Inc. Supervisors MIC2775-26YM5-TR

Description
Supervisor Complementary 1 Channel SOT-23-5
Request a Quote Datasheet
Description
Supervisor Complementary 1 Channel SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MIC2775-26YM5-TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Complementary 1 Channel SOT-23-5

Supervisor Complementary 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MIC2775-26YM5-TR
SOT23 Voltage Supervisor IC 691-MIC2775-26YM5-TR
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MIC2775-26YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2775-26YM5-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: MIC2775-26YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2775-26YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MIC2775-26YM5-TR - 1076220-MIC2775-26YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2775-26YM5-TR
1076220-MIC2775-26YM5-TR
PMIC - PMIC - Supervisors - MIC2775-26YM5-TR 1076220-MIC2775-26YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076220-MIC2775-26YM 5-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Complementary Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.67V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076220-MIC2775-26YM5-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.67V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Supervisors - MIC2775-26YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC2775-26YM5-TR
PMIC - Supervisors MIC2775-26YM5-TR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
IC SUPERVISOR MICROPOWER SOT23-5 - 536-MIC2775-26YM5-TR - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR MICROPOWER SOT23-5
536-MIC2775-26YM5-TR
IC SUPERVISOR MICROPOWER SOT23-5 536-MIC2775-26YM5-TR
IC SUPERVISOR MICROPOWER SOT23-5

IC SUPERVISOR MICROPOWER SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
MIC2775-26YM5-TR
Supervisory Circuits MIC2775-26YM5-TR
Supervisory Circuits Single Voltage Supervisor with Dual Active-High and Low Push-Pull Outputs, Manua

Supervisory Circuits Single Voltage Supervisor with Dual Active-High and Low Push-Pull Outputs, Manua

Buy Now Datasheet
Supervisors - MIC2775-26YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MIC2775-26YM5-TR
Supervisors MIC2775-26YM5-TR
Supervisor Complementary 1 Channel SOT-23-5

Supervisor Complementary 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC2775-26YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC2775-26YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC2775-26YM5-TR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MIC2775-26YM5-TR-ND 691-MIC2775-26YM5-TR 1076220-MIC2775-26YM5-TR MIC2775-26YM5-TR 536-MIC2775-26YM5-TR MIC2775-26YM5-TR MIC2775-26YM5-TR MIC2775-26YM5-TR
Product Name Supervisors SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - MIC2775-26YM5-TR PMIC - Supervisors IC SUPERVISOR MICROPOWER SOT23-5 Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Active Low; Active High; Complementary Inverting; Active Low; Active High Complementary
Type SC-74A, SOT-753 Tape & Reel (TR) SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Threshold 2.67 volts 2.67 volts 2.67 volts 2.67 volts 2.67 volts 2.67 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details