Microchip Technology, Inc. Supervisors MIC2774N-25YM5-TR

Description
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Request a Quote
Description
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2774N-25YM5-TR is a dual micro-power low voltage supervisor designed to monitor two independent power supplies for undervoltage conditions. It features one fixed and one user-adjustable input, allowing for monitoring of supplies as low as 0.3V. The device provides a choice of ten factory-programmed thresholds and generates a minimum 140ms power-on reset pulse. It includes a manual reset input and offers various reset output configurations, including active-high, active-low, or open-drain active-low. The inputs can be pulled above VDD, with a maximum absolute voltage of 7V. The /RST output remains valid down to 1.2V, and the device operates with an ultra-low supply current of 3.5µA. The MIC2774N is packaged in a compact 5-pin SOT-23 format and serves applications such as monitoring processor ASICs or FPGAs, embedded controllers, telecommunications systems, and networking hardware.

Datasheet Summary
Powered by GS/AI

The MIC2774N-25YM5-TR is a dual micro-power low voltage supervisor designed to monitor two independent power supplies for undervoltage conditions. It features one fixed and one user-adjustable input, allowing for monitoring of supplies as low as 0.3V. The device provides a choice of ten factory-programmed thresholds and generates a minimum 140ms power-on reset pulse. It includes a manual reset input and offers various reset output configurations, including active-high, active-low, or open-drain active-low. The inputs can be pulled above VDD, with a maximum absolute voltage of 7V. The /RST output remains valid down to 1.2V, and the device operates with an ultra-low supply current of 3.5µA. The MIC2774N is packaged in a compact 5-pin SOT-23 format and serves applications such as monitoring processor ASICs or FPGAs, embedded controllers, telecommunications systems, and networking hardware.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MIC2774N-25YM5-TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Dual SOT23 Voltage Supervisor IC
691-MIC2774N-25YM5-TR
Dual SOT23 Voltage Supervisor IC 691-MIC2774N-25YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-25YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-25YM5-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL SOT23-5 Product overview: MIC2774N-25YM5-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC2774N-25YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MIC2774N-25YM5-TR - 1076207-MIC2774N-25YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC2774N-25YM5-TR
1076207-MIC2774N-25YM5-TR
PMIC - PMIC - Supervisors - MIC2774N-25YM5-TR 1076207-MIC2774N-25YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076207-MIC2774N-25Y M5-TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.53V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Commercial

Manufacturer: Microchip Technology
Win Source Part Number: 1076207-MIC2774N-25YM5-TR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.53V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Commercial

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MIC2774N-25YM5-TR
Supervisory Circuits MIC2774N-25YM5-TR
Supervisory Circuits Dual Voltage Supervisor with 0.3V and 2.53V Thresholds, Active-Low Open-Drain Ou

Supervisory Circuits Dual Voltage Supervisor with 0.3V and 2.53V Thresholds, Active-Low Open-Drain Ou

Buy Now Datasheet
Supervisors - MIC2774N-25YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Supervisor Open Drain or Open Collector 2 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC2774N-25YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC2774N-25YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC2774N-25YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - MIC2774N-25YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC2774N-25YM5-TR
PMIC - Supervisors MIC2774N-25YM5-TR
IC SUPERVISOR 2 CHANNEL SOT23-5

IC SUPERVISOR 2 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MIC2774N-25YM5-TR-ND 691-MIC2774N-25YM5-TR 1076207-MIC2774N-25YM5-TR MIC2774N-25YM5-TR MIC2774N-25YM5-TR MIC2774N-25YM5-TR MIC2774N-25YM5-TR
Product Name Supervisors Dual SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - MIC2774N-25YM5-TR Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Voltage Supervisors - 1899985P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details