Lingto Electronic Limited Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 30 40 50 60 70 76
Product Name Notes
5.4A, 280KHZ SWITCHING FREQ-MAX
5A, 280KHZ PSSO7
8.75A, 280KHZ PSSO7
8.75A, 280KHZ SWITCHING FREQ-MAX
IC REG BUCK 12V 1A 16WSON
IC REG BUCK 12V 1A 8DIP
IC REG BUCK 12V 1A 8SOIC
IC REG BUCK 12V 3A 14VSON
IC REG BUCK 12V 3A TO220-7
IC REG BUCK 12V 3A TO263-7
IC REG BUCK 12V 500MA 16WSON
IC REG BUCK 12V 500MA 8DIP
IC REG BUCK 12V 500MA 8SOIC
IC REG BUCK 12V 5A 14VSON
IC REG BUCK 12V 5A TO220-7
IC REG BUCK 12V 5A TO263-7
IC REG BUCK 3.3V 1A 16WSON
IC REG BUCK 3.3V 1A 8DIP
IC REG BUCK 3.3V 1A 8SOIC
IC REG BUCK 3.3V 3A 14VSON
IC REG BUCK 3.3V 3A TO220-7
IC REG BUCK 3.3V 3A TO263-7
IC REG BUCK 3.3V 500MA 16WSON
IC REG BUCK 3.3V 500MA 8DIP
IC REG BUCK 3.3V 500MA 8SOIC
IC REG BUCK 3.3V 5A 14VSON
IC REG BUCK 3.3V 5A TO220-7
IC REG BUCK 3.3V 5A TO263-7
IC REG BUCK 5V 1A 16WSON
IC REG BUCK 5V 1A 8DIP
IC REG BUCK 5V 1A 8SOIC
IC REG BUCK 5V 3A 14VSON
IC REG BUCK 5V 3A TO220-7
IC REG BUCK 5V 3A TO263-7
IC REG BUCK 5V 500MA 16WSON
IC REG BUCK 5V 500MA 8DIP
IC REG BUCK 5V 500MA 8SOIC
IC REG BUCK 5V 5A 14VSON
IC REG BUCK 5V 5A TO220-7
IC REG BUCK 5V 5A TO263-3
IC REG BUCK 5V 5A TO263-7
IC REG BUCK ADJ 3A TO220-7
IC REG BUCK ADJ 3A TO263-7
IC REG BUCK ADJ 500MA 16WSON
IC REG BUCK ADJ 500MA 8DIP
IC REG BUCK ADJ 500MA 8SOIC
IC REG BUCK ADJ 5A TO220-7
IC REG BUCK ADJ 5A TO263-7
IC REG BUCK ADJUSTABLE 1A 16WSON
IC REG BUCK ADJUSTABLE 1A 8DIP
IC REG BUCK ADJUSTABLE 1A 8SOIC
IC REG BUCK ADJUSTABLE 3A 14VSON
IC REG BUCK ADJUSTABLE 5A 14VSON
IC REG CHARG PUMP INV 10MA 8SOIC
IC REG CHARG PUMP INV 40MA SOT23
IC REG CHARG PUMP INV 8VSSOP
IC REG CHARGE PUMP 20MA SOT23-6
IC REG CHARGE PUMP 40MA SOT23-6
IC REG CHARGE PUMP INV 8SOIC
IC REG CHARGE PUMP INV 8VSSOP
IC REG DL CHRPMP/LINEAR 14TSSOP
LM2670 SIMPLE SWITCHER HIGH EFFI
LM2671 8V TO 40V, 500MA SIMPLE S
LM2672 SIMPLE SWITCHER 6.5V TO 4
LM2673 8V TO 40V, 3A SIMPLE SWIT
LM2674 SIMPLE SWITCHER 40V, 500M
LM2675 SIMPLE SWITCHER 6.5V TO 4
LM2676 SIMPLE SWITCHER 8V TO 40V
LM2676SX-ADJ REEL
LM2677 SIMPLE SWITCHER HIGH EFFI
LM2678 8V TO 40V, 5A SIMPLE SWIT
LM2679 SIMPLE SWITCHER 8V TO 40
LM2679 SIMPLE SWITCHER 8V TO 40V
SIMPLE SWITCHER POWER CONVERTER
SWITCHED CAPACITOR CONVERTER, 0.
SWITCHED CAPACITOR CONVERTER
SWITCHED CAPACITOR REGULATOR
SWITCHING REG, VOLTAGE-MODE, 1.2
SWITCHING REG, VOLTAGE-MODE, 2.2
SWITCHING REG, VOLTAGE-MODE, 5.4
SWITCHING REG, VOLTAGE-MODE, 5A,
SWITCHING REG, VOLTAGE-MODE, 8.1
SWITCHING REG, VOLTAGE-MODE, 8.7
SWITCHING REGLTR, VOLTAGE-MODE
SWITCHING REGULATOR, CURRENT-MOD
SWITCHING REGULATOR, VOLTAGE-MOD
SWITCHING REGULATOR/CONTROLLER
SWITCHING REGULATOR

<< Prev Next >>