Manufacturer: National Semiconductor
Win Source Part Number: 877228-LM2677SD-ADJ
Series: SIMPLE SWITCHER®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1.21V 1 Output 5A 14-VDFN Exposed Pad
Package: Bulk
Package: 14-VDFN Exposed Pad
Mounting: Surface Mount
Family Name: LM2677
Categories: Integrated Circuits (ICs)
Case / Package: 14-VSON (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
8.75A, 280KHZ SWITCHING FREQ-MAX
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 877228-LM2677SD-ADJ | LM2677SD-ADJ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2677SD-ADJ | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 14-VSON (5x6) |