WAGO Datasheets for PCB Terminal Blocks
PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips.
PCB Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| Component terminal block; double-deck; with varistor; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray |
| << Prev | Next >> |